Bourns, Inc. 0.5W Thumbwheel Potentiometer 3352H-1-203LF

Description
THUMBWHEEL POT 20K OHM 0.5W SIDE Product overview: 3352H-1-203LF from Bourns, Inc. is a Thumbwheel Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Thumbwheel Potentiometer, Thumbwheel Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 77-3352H-1-203LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
THUMBWHEEL POT 20K OHM 0.5W SIDE Product overview: 3352H-1-203LF from Bourns, Inc. is a Thumbwheel Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Thumbwheel Potentiometer, Thumbwheel Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 77-3352H-1-203LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.5W Thumbwheel Potentiometer - 77-3352H-1-203LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W Thumbwheel Potentiometer
77-3352H-1-203LF
0.5W Thumbwheel Potentiometer 77-3352H-1-203LF
THUMBWHEEL POT 20K OHM 0.5W SIDE Product overview: 3352H-1-203LF from Bourns, Inc. is a Thumbwheel Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Thumbwheel Potentiometer, Thumbwheel Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 77-3352H-1-203LF can be used for catalog matching and distributor lookup.

THUMBWHEEL POT 20K OHM 0.5W SIDE Product overview: 3352H-1-203LF from Bourns, Inc. is a Thumbwheel Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Thumbwheel Potentiometer, Thumbwheel Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 77-3352H-1-203LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Thumbwheel Potentiometers
1001852-3352H-1-203LF
Potentiometers, Variable Resistors - Thumbwheel Potentiometers 1001852-3352H-1-203LF
Win Source Part Number: 1001852-3352H-1-203L F Category: Potentiometers, Variable Resistors>Thumbwheel Potentiometers Series: Trimpot® 3352 - Open Frame Termination: PC Pins Package: Bulk Standard Package: 100 Tolerance: ±20% Power (Watts): 0.5W, 1/2W Number of Turns: 1 Adjustment Type: Side Adjustment Resistance: 20 kOhms Mounting Type: Through Hole Dimension: Round - 0.350" Dia x 0.350" H (8.89mm x 8.89mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.40.8050 Mfr: Bourns Inc. Other Names: 3352H-203LF,3352H120 3LF,3352H-1-203LF-ND Base Product Number: 3352H

Win Source Part Number: 1001852-3352H-1-203LF
Category: Potentiometers, Variable Resistors>Thumbwheel Potentiometers
Series: Trimpot® 3352 - Open Frame
Termination: PC Pins
Package: Bulk
Standard Package: 100
Tolerance: ±20%
Power (Watts): 0.5W, 1/2W
Number of Turns: 1
Adjustment Type: Side Adjustment
Resistance: 20 kOhms
Mounting Type: Through Hole
Dimension: Round - 0.350" Dia x 0.350" H (8.89mm x 8.89mm)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8533.40.8050
Mfr: Bourns Inc.
Other Names: 3352H-203LF,3352H1203LF,3352H-1-203LF-ND
Base Product Number: 3352H

Buy Now Datasheet
Thumbwheel Potentiometers - 3352H-203LF-ND - DigiKey
Thief River Falls, MN, United States
Thumbwheel Potentiometers
3352H-203LF-ND
Thumbwheel Potentiometers 3352H-203LF-ND
20 kOhms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Side Adjustment

20 kOhms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Side Adjustment

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 77-3352H-1-203LF 1001852-3352H-1-203LF 3352H-203LF-ND
Product Name 0.5W Thumbwheel Potentiometer Potentiometers, Variable Resistors - Thumbwheel Potentiometers Thumbwheel Potentiometers
Technology / Construction Cermet
Resistance Range 20000 ohms 20000 ohms
Operating DC Voltage 250 volts
Operating AC Voltage 250 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Roll Cladded Current Sensing Resistor - WAK (1206) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.00E-4 to 1.00E-3 ohms
Tolerance 1 to 5 +/- %
View Details
Rotary Potentiometers - 04-0989-0039 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications RoHS; Out of Scope for EU ELV
View Details
Digital Potentiometers - 1898425P - RS Components, Ltd.
Specs
Potentiometer Type Digital Potentiometer
Resistance Taper Linear; Linear
Resistance Range 50000 ohms
View Details
F-12-6 Follower Arm Potentiometer - F-12-6 - Placid Industries, Inc.
Specs
Resistance Range 500 ohms
View Details