Bourns, Inc. Trimpot Type Bourns 3352H-1-203LF.

Description
Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:20kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:3352 Series; Power Rating:500mW; Product Length:- RoHS Compliant: Yes
Datasheet
Description
Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:20kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:3352 Series; Power Rating:500mW; Product Length:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimpot Type Bourns - 30AC4353 - Newark, An Avnet Company
Chicago, IL, United States
Trimpot Type Bourns
30AC4353
Trimpot Type Bourns 30AC4353
Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:20kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:3352 Series; Power Rating:500mW; Product Length:- RoHS Compliant: Yes

Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:20kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:3352 Series; Power Rating:500mW; Product Length:- RoHS Compliant: Yes

Supplier's Site Datasheet
Rotary Potentiometer, Trimpotr, 3352H Series, 20 Kohm, Linear, 1, 500 Mw, Through Hole Rohs Compliant Bourns - 47Y7244 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer, Trimpotr, 3352H Series, 20 Kohm, Linear, 1, 500 Mw, Through Hole Rohs Compliant Bourns
47Y7244
Rotary Potentiometer, Trimpotr, 3352H Series, 20 Kohm, Linear, 1, 500 Mw, Through Hole Rohs Compliant Bourns 47Y7244
Rotary Potentiometer, Trimpotr, 3352H Series, 20 kohm, Linear, 1, 500 mW, Through Hole RoHS Compliant: Yes

Rotary Potentiometer, Trimpotr, 3352H Series, 20 kohm, Linear, 1, 500 mW, Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 30AC4353 47Y7244
Product Name Trimpot Type Bourns Rotary Potentiometer, Trimpotr, 3352H Series, 20 Kohm, Linear, 1, 500 Mw, Through Hole Rohs Compliant Bourns
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R163JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers