Bourns, Inc. Thumbwheel Potentiometers 3352H-1-202LF

Description
2 kOhms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Side Adjustment
Request a Quote Datasheet
Description
2 kOhms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thumbwheel Potentiometers - 3352H-202LF-ND - DigiKey
Thief River Falls, MN, United States
Thumbwheel Potentiometers
3352H-202LF-ND
Thumbwheel Potentiometers 3352H-202LF-ND
2 kOhms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Side Adjustment

2 kOhms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Side Adjustment

Buy Now Datasheet
Trimmer, Potentiometer, 2Kohm 1Turn Thru Hole; Trimpot Type Bourns - 32K8110 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Potentiometer, 2Kohm 1Turn Thru Hole; Trimpot Type Bourns
32K8110
Trimmer, Potentiometer, 2Kohm 1Turn Thru Hole; Trimpot Type Bourns 32K8110
TRIMMER, POTENTIOMETER, 2KOHM 1TURN THRU HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:2kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

TRIMMER, POTENTIOMETER, 2KOHM 1TURN THRU HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:2kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3352H-202LF-ND 32K8110
Product Name Thumbwheel Potentiometers Trimmer, Potentiometer, 2Kohm 1Turn Thru Hole; Trimpot Type Bourns
Mounting / Packaging ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer
Tolerance 20 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details