Bourns, Inc. Thumbwheel Potentiometers 3352H-1-104LF

Description
100 kOhms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Side Adjustment
Request a Quote Datasheet
Description
100 kOhms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thumbwheel Potentiometers - 3352H-104LF-ND - DigiKey
Thief River Falls, MN, United States
Thumbwheel Potentiometers
3352H-104LF-ND
Thumbwheel Potentiometers 3352H-104LF-ND
100 kOhms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Side Adjustment

100 kOhms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Side Adjustment

Buy Now Datasheet
Trimmer Potentiometer, 100Kohm 1Turn Through Hole; Trimpot Type Bourns - 32K8106 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 100Kohm 1Turn Through Hole; Trimpot Type Bourns
32K8106
Trimmer Potentiometer, 100Kohm 1Turn Through Hole; Trimpot Type Bourns 32K8106
TRIMMER POTENTIOMETER, 100KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:100kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mWRoHS Compliant: Yes

TRIMMER POTENTIOMETER, 100KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:100kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mWRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3352H-104LF-ND 32K8106
Product Name Thumbwheel Potentiometers Trimmer Potentiometer, 100Kohm 1Turn Through Hole; Trimpot Type Bourns
Mounting / Packaging ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer
Tolerance 20 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Bruel and Kjaer UK Ltd.
Hottinger Bruel and Kjaer UK Ltd.
Specs
Resistance Range 40 ohms
View Details