Bourns, Inc. Potentiometers, Variable Resistors - Thumbwheel Potentiometers 3352H-1-103LF

Description
Win Source Part Number: 1038253-3352H-1-103L F Category: Potentiometers, Variable Resistors>Thumbwheel Potentiometers Series: Trimpot® 3352 - Open Frame Termination: PC Pins Package: Bulk Standard Package: 100 Tolerance: ±20% Power (Watts): 0.5W, 1/2W Number of Turns: 1 Adjustment Type: Side Adjustment Resistance: 10 kOhms Mounting Type: Through Hole Dimension: Round - 0.350" Dia x 0.350" H (8.89mm x 8.89mm) Alternative Parts (Cross-Reference): 3352T-1-103LF; 3352W-1-103LF; 3352P-1-103LF; 91WR10KLF; 91AR10KLF; T7YB103MT20; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.40.8050 Mfr: Bourns Inc. Other Names: 3352H-1-103LF-ND,335 2H-103LF,3352H1103LF Base Product Number: 3352H
Request a Quote Datasheet
Description
Win Source Part Number: 1038253-3352H-1-103L F Category: Potentiometers, Variable Resistors>Thumbwheel Potentiometers Series: Trimpot® 3352 - Open Frame Termination: PC Pins Package: Bulk Standard Package: 100 Tolerance: ±20% Power (Watts): 0.5W, 1/2W Number of Turns: 1 Adjustment Type: Side Adjustment Resistance: 10 kOhms Mounting Type: Through Hole Dimension: Round - 0.350" Dia x 0.350" H (8.89mm x 8.89mm) Alternative Parts (Cross-Reference): 3352T-1-103LF; 3352W-1-103LF; 3352P-1-103LF; 91WR10KLF; 91AR10KLF; T7YB103MT20; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.40.8050 Mfr: Bourns Inc. Other Names: 3352H-1-103LF-ND,335 2H-103LF,3352H1103LF Base Product Number: 3352H
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Thumbwheel Potentiometers
1038253-3352H-1-103LF
Potentiometers, Variable Resistors - Thumbwheel Potentiometers 1038253-3352H-1-103LF
Win Source Part Number: 1038253-3352H-1-103L F Category: Potentiometers, Variable Resistors>Thumbwheel Potentiometers Series: Trimpot® 3352 - Open Frame Termination: PC Pins Package: Bulk Standard Package: 100 Tolerance: ±20% Power (Watts): 0.5W, 1/2W Number of Turns: 1 Adjustment Type: Side Adjustment Resistance: 10 kOhms Mounting Type: Through Hole Dimension: Round - 0.350" Dia x 0.350" H (8.89mm x 8.89mm) Alternative Parts (Cross-Reference): 3352T-1-103LF; 3352W-1-103LF; 3352P-1-103LF; 91WR10KLF; 91AR10KLF; T7YB103MT20; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.40.8050 Mfr: Bourns Inc. Other Names: 3352H-1-103LF-ND,335 2H-103LF,3352H1103LF Base Product Number: 3352H

Win Source Part Number: 1038253-3352H-1-103LF
Category: Potentiometers, Variable Resistors>Thumbwheel Potentiometers
Series: Trimpot® 3352 - Open Frame
Termination: PC Pins
Package: Bulk
Standard Package: 100
Tolerance: ±20%
Power (Watts): 0.5W, 1/2W
Number of Turns: 1
Adjustment Type: Side Adjustment
Resistance: 10 kOhms
Mounting Type: Through Hole
Dimension: Round - 0.350" Dia x 0.350" H (8.89mm x 8.89mm)
Alternative Parts (Cross-Reference): 3352T-1-103LF; 3352W-1-103LF; 3352P-1-103LF; 91WR10KLF; 91AR10KLF; T7YB103MT20;
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8533.40.8050
Mfr: Bourns Inc.
Other Names: 3352H-1-103LF-ND,3352H-103LF,3352H1103LF
Base Product Number: 3352H

Buy Now Datasheet
0.5W Thumbwheel Potentiometer - 77-3352H-1-103LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W Thumbwheel Potentiometer
77-3352H-1-103LF
0.5W Thumbwheel Potentiometer 77-3352H-1-103LF
THUMBWHEEL POT 10K OHM 0.5W SIDE Product overview: 3352H-1-103LF from Bourns, Inc. is a Thumbwheel Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Thumbwheel Potentiometer, Thumbwheel Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 77-3352H-1-103LF can be used for catalog matching and distributor lookup.

THUMBWHEEL POT 10K OHM 0.5W SIDE Product overview: 3352H-1-103LF from Bourns, Inc. is a Thumbwheel Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Thumbwheel Potentiometer, Thumbwheel Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 77-3352H-1-103LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thumbwheel Potentiometers - 3352H-103LF-ND - DigiKey
Thief River Falls, MN, United States
Thumbwheel Potentiometers
3352H-103LF-ND
Thumbwheel Potentiometers 3352H-103LF-ND
10 kOhms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Side Adjustment

10 kOhms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Side Adjustment

Buy Now Datasheet
Trimmer Potentiometer, 10Kohm 1Turn Through Hole; Trimpot Type Bourns - 32K8105 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 10Kohm 1Turn Through Hole; Trimpot Type Bourns
32K8105
Trimmer Potentiometer, 10Kohm 1Turn Through Hole; Trimpot Type Bourns 32K8105
TRIMMER POTENTIOMETER, 10KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 10KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site
Trimmer;Cermet;Rest 10 Kilohms;PCB;1 Turn;Pwr-Rtg 0.5W;Dim 0.35inDiax0.15inH - 70154010 - Allied Electronics, Inc.
Fort Worth, TX, USA
Trimmer;Cermet;Rest 10 Kilohms;PCB;1 Turn;Pwr-Rtg 0.5W;Dim 0.35inDiax0.15inH
70154010
Trimmer;Cermet;Rest 10 Kilohms;PCB;1 Turn;Pwr-Rtg 0.5W;Dim 0.35inDiax0.15inH 70154010
Adjustability of ±0.05% voltage ratio and ±0.25% resistance ratio. Stable cermet element offers infinite resolution. Specifications Resistance Tolerance: ±20% Power Rating: 0.50 Watt @ 85°C Temperature Range: –55°C to +125°C Low Temperature Coefficient: ±100 PPM/°C ≥2K; ±150 PPM/°C <2K Load Life: 1000 Hrs. Termination Finishes: 100% Tin Features Single-Turn/Cermet/I ndustrial/Open Frame Stable Cermet Element Offers Infinite Resolution Very Low Profile Seven Standard Pin Styles Thumb and Screwdriver Adjustment

Adjustability of ±0.05% voltage ratio and ±0.25% resistance ratio. Stable cermet element offers infinite resolution.
Specifications

  • Resistance Tolerance: ±20%
  • Power Rating: 0.50 Watt @ 85°C
  • Temperature Range: –55°C to +125°C
  • Low Temperature Coefficient: ±100 PPM/°C ≥2K; ±150 PPM/°C <2K
  • Load Life: 1000 Hrs.
  • Termination Finishes: 100% Tin
    Features
  • Single-Turn/Cermet/Industrial/Open Frame
  • Stable Cermet Element Offers Infinite Resolution
  • Very Low Profile
  • Seven Standard Pin Styles
  • Thumb and Screwdriver Adjustment
Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers
Product Number 1038253-3352H-1-103LF 77-3352H-1-103LF 3352H-103LF-ND 32K8105 70154010
Product Name Potentiometers, Variable Resistors - Thumbwheel Potentiometers 0.5W Thumbwheel Potentiometer Thumbwheel Potentiometers Trimmer Potentiometer, 10Kohm 1Turn Through Hole; Trimpot Type Bourns Trimmer;Cermet;Rest 10 Kilohms;PCB;1 Turn;Pwr-Rtg 0.5W;Dim 0.35inDiax0.15inH
Mounting / Packaging ThroughHole ThroughHole ThroughHole PCB
Potentiometer Type Digital Potentiometer Standard Potentiometer Trimmer
Resistance Range 10000 ohms 10000 ohms 10000 ohms
Tolerance 20 +/- % 20 +/- % 20 +/- %
Technology / Construction Cermet Cermet Cermet
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 240000 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C824J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details