Bourns, Inc. Thumbwheel Potentiometers 3352E-1-505LF

Description
5 MOhms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Top Adjustment
Request a Quote Datasheet
Description
5 MOhms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thumbwheel Potentiometers - 3352E-1-505LF-ND - DigiKey
Thief River Falls, MN, United States
Thumbwheel Potentiometers
3352E-1-505LF-ND
Thumbwheel Potentiometers 3352E-1-505LF-ND
5 MOhms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Top Adjustment

5 MOhms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Top Adjustment

Buy Now Datasheet
Trimmer 3/8In Rd St Cermet Rohs Compliant Bourns - 14P7956 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer 3/8In Rd St Cermet Rohs Compliant Bourns
14P7956
Trimmer 3/8In Rd St Cermet Rohs Compliant Bourns 14P7956
TRIMMER - 3/8in RD ST CERMET RoHS Compliant: Yes

TRIMMER - 3/8in RD ST CERMET RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3352E-1-505LF-ND 14P7956
Product Name Thumbwheel Potentiometers Trimmer 3/8In Rd St Cermet Rohs Compliant Bourns
Mounting / Packaging ThroughHole
Potentiometer Type Standard Potentiometer
Tolerance 20 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details