Bourns, Inc. Potentiometers, Variable Resistors - Thumbwheel Potentiometers 3352E-1-504LF

Description
Win Source Part Number: 1224196-3352E-1-504L F Category: Potentiometers, Variable Resistors>Thumbwheel Potentiometers Series: Trimpot® 3352 - Open Frame Termination: PC Pins Package: Bulk Standard Package: 100 Tolerance: ±20% Power (Watts): 0.5W, 1/2W Number of Turns: 1 Adjustment Type: Top Adjustment Resistance: 500 kOhms Mounting Type: Through Hole Dimension: Round - 0.350" Dia x 0.210" H (8.89mm x 5.33mm) Alternative Parts (Cross-Reference): 3352E1-504LF; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.40.8050 Mfr: Bourns Inc. Other Names: 3352E-1-504LF-ND,335 2E1504LF,3352E-504LF Base Product Number: 3352E
Request a Quote Datasheet
Description
Win Source Part Number: 1224196-3352E-1-504L F Category: Potentiometers, Variable Resistors>Thumbwheel Potentiometers Series: Trimpot® 3352 - Open Frame Termination: PC Pins Package: Bulk Standard Package: 100 Tolerance: ±20% Power (Watts): 0.5W, 1/2W Number of Turns: 1 Adjustment Type: Top Adjustment Resistance: 500 kOhms Mounting Type: Through Hole Dimension: Round - 0.350" Dia x 0.210" H (8.89mm x 5.33mm) Alternative Parts (Cross-Reference): 3352E1-504LF; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.40.8050 Mfr: Bourns Inc. Other Names: 3352E-1-504LF-ND,335 2E1504LF,3352E-504LF Base Product Number: 3352E
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Thumbwheel Potentiometers
1224196-3352E-1-504LF
Potentiometers, Variable Resistors - Thumbwheel Potentiometers 1224196-3352E-1-504LF
Win Source Part Number: 1224196-3352E-1-504L F Category: Potentiometers, Variable Resistors>Thumbwheel Potentiometers Series: Trimpot® 3352 - Open Frame Termination: PC Pins Package: Bulk Standard Package: 100 Tolerance: ±20% Power (Watts): 0.5W, 1/2W Number of Turns: 1 Adjustment Type: Top Adjustment Resistance: 500 kOhms Mounting Type: Through Hole Dimension: Round - 0.350" Dia x 0.210" H (8.89mm x 5.33mm) Alternative Parts (Cross-Reference): 3352E1-504LF; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.40.8050 Mfr: Bourns Inc. Other Names: 3352E-1-504LF-ND,335 2E1504LF,3352E-504LF Base Product Number: 3352E

Win Source Part Number: 1224196-3352E-1-504LF
Category: Potentiometers, Variable Resistors>Thumbwheel Potentiometers
Series: Trimpot® 3352 - Open Frame
Termination: PC Pins
Package: Bulk
Standard Package: 100
Tolerance: ±20%
Power (Watts): 0.5W, 1/2W
Number of Turns: 1
Adjustment Type: Top Adjustment
Resistance: 500 kOhms
Mounting Type: Through Hole
Dimension: Round - 0.350" Dia x 0.210" H (8.89mm x 5.33mm)
Alternative Parts (Cross-Reference): 3352E1-504LF;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8533.40.8050
Mfr: Bourns Inc.
Other Names: 3352E-1-504LF-ND,3352E1504LF,3352E-504LF
Base Product Number: 3352E

Buy Now Datasheet
Thumbwheel Potentiometers - 3352E-504LF-ND - DigiKey
Thief River Falls, MN, United States
Thumbwheel Potentiometers
3352E-504LF-ND
Thumbwheel Potentiometers 3352E-504LF-ND
500 kOhms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Top Adjustment

500 kOhms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Top Adjustment

Buy Now Datasheet
Trimmer Potentiometer, 500Kohm 1Turn Through Hole; Trimpot Type Bourns - 32K8102 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 500Kohm 1Turn Through Hole; Trimpot Type Bourns
32K8102
Trimmer Potentiometer, 500Kohm 1Turn Through Hole; Trimpot Type Bourns 32K8102
TRIMMER POTENTIOMETER, 500KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:500kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 500KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:500kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 1224196-3352E-1-504LF 3352E-504LF-ND 32K8102
Product Name Potentiometers, Variable Resistors - Thumbwheel Potentiometers Thumbwheel Potentiometers Trimmer Potentiometer, 500Kohm 1Turn Through Hole; Trimpot Type Bourns
Mounting / Packaging ThroughHole ThroughHole ThroughHole
Potentiometer Type Digital Potentiometer Standard Potentiometer
Resistance Range 500000 ohms
Tolerance 20 +/- % 20 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1311260 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details