Bourns, Inc. Thumbwheel Potentiometers 3352E-1-502LF

Description
5 kOhms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Top Adjustment
Request a Quote Datasheet
Description
5 kOhms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thumbwheel Potentiometers - 3352E-502LF-ND - DigiKey
Thief River Falls, MN, United States
Thumbwheel Potentiometers
3352E-502LF-ND
Thumbwheel Potentiometers 3352E-502LF-ND
5 kOhms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Top Adjustment

5 kOhms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Top Adjustment

Buy Now Datasheet
Trimmer Potentiometer, 5Kohm 1Turn Through Hole; Trimpot Type Bourns - 32K8100 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 5Kohm 1Turn Through Hole; Trimpot Type Bourns
32K8100
Trimmer Potentiometer, 5Kohm 1Turn Through Hole; Trimpot Type Bourns 32K8100
TRIMMER POTENTIOMETER, 5KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:5kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 5KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:5kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site
TRIMMER,CERMET,REST 5 KILOHMS,PCB,1 TURN,PWR RTG 0.5W, TOP ADJUST - 70154865 - Allied Electronics, Inc.
Fort Worth, TX, USA
TRIMMER,CERMET,REST 5 KILOHMS,PCB,1 TURN,PWR RTG 0.5W, TOP ADJUST
70154865
TRIMMER,CERMET,REST 5 KILOHMS,PCB,1 TURN,PWR RTG 0.5W, TOP ADJUST 70154865
TRIMMER,CERMET,REST 5 KILOHMS,PCB,1 TURN,PWR RTG 0.5W, TOP ADJUST

TRIMMER,CERMET,REST 5 KILOHMS,PCB,1 TURN,PWR RTG 0.5W, TOP ADJUST

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers
Product Number 3352E-502LF-ND 32K8100 70154865
Product Name Thumbwheel Potentiometers Trimmer Potentiometer, 5Kohm 1Turn Through Hole; Trimpot Type Bourns TRIMMER,CERMET,REST 5 KILOHMS,PCB,1 TURN,PWR RTG 0.5W, TOP ADJUST
Mounting / Packaging ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer
Tolerance 20 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details