Bourns, Inc. Thumbwheel Potentiometers 3352E-1-201LF

Description
200 Ohms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Top Adjustment
Request a Quote
Description
200 Ohms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Top Adjustment
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Bourns 200 Ohm 1-Turn Trimmer Potentiometer (part number 32K8091) features a single-turn design with a cermet element, providing infinite resolution. It is suitable for through-hole mounting and offers a power rating of 0.5 watts at 85 °C. The device operates within a temperature range of -55 °C to +125 °C and has a mechanical angle of approximately 250 degrees. The adjustment can be made using a thumb or screwdriver, and it is available in RoHS compliant versions. The potentiometer has a contact resistance variation of 1.0% or 1 ohm maximum and a resistance tolerance of ±20%. It is designed for applications requiring precise adjustments and stability.

Datasheet Summary
Powered by GS/AI

The Bourns 200 Ohm 1-Turn Trimmer Potentiometer (part number 32K8091) features a single-turn design with a cermet element, providing infinite resolution. It is suitable for through-hole mounting and offers a power rating of 0.5 watts at 85 °C. The device operates within a temperature range of -55 °C to +125 °C and has a mechanical angle of approximately 250 degrees. The adjustment can be made using a thumb or screwdriver, and it is available in RoHS compliant versions. The potentiometer has a contact resistance variation of 1.0% or 1 ohm maximum and a resistance tolerance of ±20%. It is designed for applications requiring precise adjustments and stability.

Suppliers

Company
Product
Description
Supplier Links
Thumbwheel Potentiometers - 3352E-201LF-ND - DigiKey
Thief River Falls, MN, United States
Thumbwheel Potentiometers
3352E-201LF-ND
Thumbwheel Potentiometers 3352E-201LF-ND
200 Ohms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Top Adjustment

200 Ohms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Top Adjustment

Buy Now Datasheet
Trimmer, Potentiometer, 200 Ohm 1Turn Thru Hole; Trimpot Type Bourns - 32K8091 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Potentiometer, 200 Ohm 1Turn Thru Hole; Trimpot Type Bourns
32K8091
Trimmer, Potentiometer, 200 Ohm 1Turn Thru Hole; Trimpot Type Bourns 32K8091
TRIMMER, POTENTIOMETER, 200 OHM 1TURN THRU HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:200ohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

TRIMMER, POTENTIOMETER, 200 OHM 1TURN THRU HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:200ohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3352E-201LF-ND 32K8091
Product Name Thumbwheel Potentiometers Trimmer, Potentiometer, 200 Ohm 1Turn Thru Hole; Trimpot Type Bourns
Mounting / Packaging ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer
Resistance Range 200 ohms
Tolerance 20 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1445547 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details