Bourns, Inc. Thumbwheel Potentiometers 3352E-1-104LF

Description
100 kOhms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Top Adjustment
Request a Quote Datasheet
Description
100 kOhms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thumbwheel Potentiometers - 3352E-104LF-ND - DigiKey
Thief River Falls, MN, United States
Thumbwheel Potentiometers
3352E-104LF-ND
Thumbwheel Potentiometers 3352E-104LF-ND
100 kOhms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Top Adjustment

100 kOhms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Top Adjustment

Buy Now Datasheet
Trimmer Potentiometer, 100Kohm 1Turn Through Hole; Trimpot Type Bourns - 32K8088 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 100Kohm 1Turn Through Hole; Trimpot Type Bourns
32K8088
Trimmer Potentiometer, 100Kohm 1Turn Through Hole; Trimpot Type Bourns 32K8088
TRIMMER POTENTIOMETER, 100KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 100KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site
TRIMMER;CERMET;REST 100 KILOHMS;PCB;1 TURN;PWR-RTG 0.5W - 70154569 - Allied Electronics, Inc.
Fort Worth, TX, USA
TRIMMER;CERMET;REST 100 KILOHMS;PCB;1 TURN;PWR-RTG 0.5W
70154569
TRIMMER;CERMET;REST 100 KILOHMS;PCB;1 TURN;PWR-RTG 0.5W 70154569
TRIMMER;CERMET;REST 100 KILOHMS;PCB;1 TURN;PWR-RTG 0.5W

TRIMMER;CERMET;REST 100 KILOHMS;PCB;1 TURN;PWR-RTG 0.5W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers
Product Number 3352E-104LF-ND 32K8088 70154569
Product Name Thumbwheel Potentiometers Trimmer Potentiometer, 100Kohm 1Turn Through Hole; Trimpot Type Bourns TRIMMER;CERMET;REST 100 KILOHMS;PCB;1 TURN;PWR-RTG 0.5W
Mounting / Packaging ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer Trimmer
Tolerance 20 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers