Bourns, Inc. 0.5W Thumbwheel Potentiometer 3352E-1-103LF

Description
THUMBWHEEL POT 10K OHM 0.5W TOP Product overview: 3352E-1-103LF from Bourns, Inc. is a Thumbwheel Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Thumbwheel Potentiometer, Thumbwheel Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 77-3352E-1-103LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
THUMBWHEEL POT 10K OHM 0.5W TOP Product overview: 3352E-1-103LF from Bourns, Inc. is a Thumbwheel Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Thumbwheel Potentiometer, Thumbwheel Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 77-3352E-1-103LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.5W Thumbwheel Potentiometer - 77-3352E-1-103LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W Thumbwheel Potentiometer
77-3352E-1-103LF
0.5W Thumbwheel Potentiometer 77-3352E-1-103LF
THUMBWHEEL POT 10K OHM 0.5W TOP Product overview: 3352E-1-103LF from Bourns, Inc. is a Thumbwheel Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Thumbwheel Potentiometer, Thumbwheel Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 77-3352E-1-103LF can be used for catalog matching and distributor lookup.

THUMBWHEEL POT 10K OHM 0.5W TOP Product overview: 3352E-1-103LF from Bourns, Inc. is a Thumbwheel Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Thumbwheel Potentiometer, Thumbwheel Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 77-3352E-1-103LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thumbwheel Potentiometers - 3352E-103LF-ND - DigiKey
Thief River Falls, MN, United States
Thumbwheel Potentiometers
3352E-103LF-ND
Thumbwheel Potentiometers 3352E-103LF-ND
10 kOhms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Top Adjustment

10 kOhms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Top Adjustment

Buy Now Datasheet
Trimmer Potentiometer, 10Kohm 1Turn Through Hole; Trimpot Type Bourns - 32K8087 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 10Kohm 1Turn Through Hole; Trimpot Type Bourns
32K8087
Trimmer Potentiometer, 10Kohm 1Turn Through Hole; Trimpot Type Bourns 32K8087
TRIMMER POTENTIOMETER, 10KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 10KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site
TRIMMER;CERMET;REST 10 KILOHMS;PCB;1 TURN;PWR-RTG 0.5W - 70154568 - Allied Electronics, Inc.
Fort Worth, TX, USA
TRIMMER;CERMET;REST 10 KILOHMS;PCB;1 TURN;PWR-RTG 0.5W
70154568
TRIMMER;CERMET;REST 10 KILOHMS;PCB;1 TURN;PWR-RTG 0.5W 70154568
TRIMMER;CERMET;REST 10 KILOHMS;PCB;1 TURN;PWR-RTG 0.5W

TRIMMER;CERMET;REST 10 KILOHMS;PCB;1 TURN;PWR-RTG 0.5W

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers
Product Number 77-3352E-1-103LF 3352E-103LF-ND 32K8087 70154568
Product Name 0.5W Thumbwheel Potentiometer Thumbwheel Potentiometers Trimmer Potentiometer, 10Kohm 1Turn Through Hole; Trimpot Type Bourns TRIMMER;CERMET;REST 10 KILOHMS;PCB;1 TURN;PWR-RTG 0.5W
Technology / Construction Cermet Cermet
Resistance Range 10000 ohms
Operating DC Voltage 250 volts
Operating AC Voltage 250 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756230 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details