Bourns, Inc. Thumbwheel Potentiometers 3352E-1-102LF

Description
1 kOhms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Top Adjustment
Request a Quote Datasheet
Description
1 kOhms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thumbwheel Potentiometers - 3352E-102LF-ND - DigiKey
Thief River Falls, MN, United States
Thumbwheel Potentiometers
3352E-102LF-ND
Thumbwheel Potentiometers 3352E-102LF-ND
1 kOhms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Top Adjustment

1 kOhms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Top Adjustment

Buy Now Datasheet
Trimmer Potentiometer, 1Kohm 1Turn Through Hole; Trimpot Type Bourns - 32K8086 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 1Kohm 1Turn Through Hole; Trimpot Type Bourns
32K8086
Trimmer Potentiometer, 1Kohm 1Turn Through Hole; Trimpot Type Bourns 32K8086
TRIMMER POTENTIOMETER, 1KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 1KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3352E-102LF-ND 32K8086
Product Name Thumbwheel Potentiometers Trimmer Potentiometer, 1Kohm 1Turn Through Hole; Trimpot Type Bourns
Mounting / Packaging ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer
Tolerance 20 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C680J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details