Bourns, Inc. Trimmer Potentiometers 3345W-1-201

Description
200 Ohms 1W PC Pins Through Hole Trimmer Potentiometer Wirewound 1 Turn Side Adjustment
Request a Quote Datasheet
Description
200 Ohms 1W PC Pins Through Hole Trimmer Potentiometer Wirewound 1 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3345W-1-201-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3345W-1-201-ND
Trimmer Potentiometers 3345W-1-201-ND
200 Ohms 1W PC Pins Through Hole Trimmer Potentiometer Wirewound 1 Turn Side Adjustment

200 Ohms 1W PC Pins Through Hole Trimmer Potentiometer Wirewound 1 Turn Side Adjustment

Buy Now Datasheet
Trimmer 1/2 Rd St Ww Bourns - 10C1177 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer 1/2 Rd St Ww Bourns
10C1177
Trimmer 1/2 Rd St Ww Bourns 10C1177
TRIMMER - 1/2" RD ST WW

TRIMMER - 1/2" RD ST WW

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors
Product Number 3345W-1-201-ND 10C1177
Product Name Trimmer Potentiometers Trimmer 1/2 Rd St Ww Bourns
Category / Application General Use
Mounting / Packaging ThroughHole
Resistance Range 200 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 2019-CF1/2C821J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614707-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3920 ohms
View Details
2 suppliers