Bourns, Inc. Trimmer Potentiometers 3345W-1-102

Description
1 kOhms 1W PC Pins Through Hole Trimmer Potentiometer Wirewound 1 Turn Side Adjustment
Request a Quote Datasheet
Description
1 kOhms 1W PC Pins Through Hole Trimmer Potentiometer Wirewound 1 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3345W-1-102-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3345W-1-102-ND
Trimmer Potentiometers 3345W-1-102-ND
1 kOhms 1W PC Pins Through Hole Trimmer Potentiometer Wirewound 1 Turn Side Adjustment

1 kOhms 1W PC Pins Through Hole Trimmer Potentiometer Wirewound 1 Turn Side Adjustment

Buy Now Datasheet
Trimmer 1/2 Rd St Ww Bourns - 05F1990 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer 1/2 Rd St Ww Bourns
05F1990
Trimmer 1/2 Rd St Ww Bourns 05F1990
TRIMMER - 1/2" RD ST WW

TRIMMER - 1/2" RD ST WW

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors
Product Number 3345W-1-102-ND 05F1990
Product Name Trimmer Potentiometers Trimmer 1/2 Rd St Ww Bourns
Category / Application General Use
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details