Bourns, Inc. Trimmer Potentiometers 3345W-1-100

Description
10 Ohms 1W PC Pins Through Hole Trimmer Potentiometer Wirewound 1 Turn Side Adjustment
Request a Quote Datasheet
Description
10 Ohms 1W PC Pins Through Hole Trimmer Potentiometer Wirewound 1 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3345W-1-100-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3345W-1-100-ND
Trimmer Potentiometers 3345W-1-100-ND
10 Ohms 1W PC Pins Through Hole Trimmer Potentiometer Wirewound 1 Turn Side Adjustment

10 Ohms 1W PC Pins Through Hole Trimmer Potentiometer Wirewound 1 Turn Side Adjustment

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Wirewound Resistors
Product Number 3345W-1-100-ND
Product Name Trimmer Potentiometers
Category / Application General Use
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-RK73B1JTTD562JCT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
View Details
4 suppliers
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1722227 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Linear With Rod End Bearings - Series 8008 - Betatronix LLC
Specs
Category / Application Automotive; Aerospace; Audio / Video; Current Sensing; Braking  Resistor; Fusible Resistor; General Use; Harmonic Filters; High Current Resistor (optional feature); High Frequency; High Voltage Resistor (optional feature); Industrial; Medical; Precision Resistor; Power Applications (optional feature); Railways Resistor (optional feature); Telecom (optional feature); Surge Resistor (optional feature)
Mounting / Packaging Surface Mount Technology (SMT / SMD) (optional feature); Bolt-on Chassis (optional feature); Axial Leads (optional feature); Gull Wing Leads (optional feature); J-leads (optional feature); Radial Leads (optional feature); Screw Terminals (optional feature); 01005 (optional feature); 0201 (optional feature); 0402 (optional feature); 0603 (optional feature); 0805 (optional feature); 1206 (optional feature); 1625 (optional feature); 1812 (optional feature); 2010 (optional feature); 2512 (optional feature); 2525 (optional feature); 3725 (optional feature); SOIC (optional feature); SSOP (optional feature); SC-70 (optional feature); SOT23 (optional feature)
Standards and Certifications RoHS (optional feature); ELV Directive (optional feature); UL; CSA (optional feature); IEC (optional feature); WEEE Compliant (optional feature)
View Details