Bourns, Inc. Trimmer Potentiometers 3345P-1-502

Description
5 kOhms 1W PC Pins Through Hole Trimmer Potentiometer Wirewound 1 Turn Top Adjustment
Request a Quote Datasheet
Description
5 kOhms 1W PC Pins Through Hole Trimmer Potentiometer Wirewound 1 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3345P-502-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3345P-502-ND
Trimmer Potentiometers 3345P-502-ND
5 kOhms 1W PC Pins Through Hole Trimmer Potentiometer Wirewound 1 Turn Top Adjustment

5 kOhms 1W PC Pins Through Hole Trimmer Potentiometer Wirewound 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometer, 5Kohm 3Turn Through Hole; Trimpot Type Bourns - 01F8255 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 5Kohm 3Turn Through Hole; Trimpot Type Bourns
01F8255
Trimmer Potentiometer, 5Kohm 3Turn Through Hole; Trimpot Type Bourns 01F8255
TRIMMER POTENTIOMETER, 5KOHM 3TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Wirewound; Adjustment Type:Top Adjust; Track Resistance:5kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:1W RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 5KOHM 3TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Wirewound; Adjustment Type:Top Adjust; Track Resistance:5kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:1W RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors
Product Number 3345P-502-ND 01F8255
Product Name Trimmer Potentiometers Trimmer Potentiometer, 5Kohm 3Turn Through Hole; Trimpot Type Bourns
Category / Application General Use
Mounting / Packaging ThroughHole ThroughHole
Tolerance 5 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1625963-5 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R911JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details