Bourns, Inc. Trimmer Potentiometers 3345P-1-501

Description
500 Ohms 1W PC Pins Through Hole Trimmer Potentiometer Wirewound 1 Turn Top Adjustment
Request a Quote Datasheet
Description
500 Ohms 1W PC Pins Through Hole Trimmer Potentiometer Wirewound 1 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3345P-501-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3345P-501-ND
Trimmer Potentiometers 3345P-501-ND
500 Ohms 1W PC Pins Through Hole Trimmer Potentiometer Wirewound 1 Turn Top Adjustment

500 Ohms 1W PC Pins Through Hole Trimmer Potentiometer Wirewound 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometer, 500 Ohm 3Turn Through Hole; Trimpot Type Bourns - 26M8372 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 500 Ohm 3Turn Through Hole; Trimpot Type Bourns
26M8372
Trimmer Potentiometer, 500 Ohm 3Turn Through Hole; Trimpot Type Bourns 26M8372
TRIMMER POTENTIOMETER, 500 OHM 3TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Wirewound; Adjustment Type:Top Adjust; Track Resistance:500ohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:1W RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 500 OHM 3TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Wirewound; Adjustment Type:Top Adjust; Track Resistance:500ohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:1W RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors
Product Number 3345P-501-ND 26M8372
Product Name Trimmer Potentiometers Trimmer Potentiometer, 500 Ohm 3Turn Through Hole; Trimpot Type Bourns
Category / Application General Use
Mounting / Packaging ThroughHole ThroughHole
Resistance Range 500 ohms
Tolerance 5 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details