Bourns, Inc. Trimmer Potentiometers 3345P-1-202

Description
2 kOhms 1W PC Pins Through Hole Trimmer Potentiometer Wirewound 1 Turn Top Adjustment
Request a Quote Datasheet
Description
2 kOhms 1W PC Pins Through Hole Trimmer Potentiometer Wirewound 1 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3345P-202-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3345P-202-ND
Trimmer Potentiometers 3345P-202-ND
2 kOhms 1W PC Pins Through Hole Trimmer Potentiometer Wirewound 1 Turn Top Adjustment

2 kOhms 1W PC Pins Through Hole Trimmer Potentiometer Wirewound 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometer, 2Kohm 1Turn Through Hole; Trimpot Type Bourns - 26M8371 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 2Kohm 1Turn Through Hole; Trimpot Type Bourns
26M8371
Trimmer Potentiometer, 2Kohm 1Turn Through Hole; Trimpot Type Bourns 26M8371
TRIMMER POTENTIOMETER, 2KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Wirewound; Adjustment Type:Top Adjust; Track Resistance:2kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:1W RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 2KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Wirewound; Adjustment Type:Top Adjust; Track Resistance:2kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:1W RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors
Product Number 3345P-202-ND 26M8371
Product Name Trimmer Potentiometers Trimmer Potentiometer, 2Kohm 1Turn Through Hole; Trimpot Type Bourns
Category / Application General Use
Mounting / Packaging ThroughHole ThroughHole
Tolerance 5 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123562 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
View Details
Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers