Bourns, Inc. Trimmer Potentiometers 3339W-1-503

Description
50 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 4 Turn Side Adjustment
Request a Quote Datasheet
Description
50 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 4 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3339W-503-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3339W-503-ND
Trimmer Potentiometers 3339W-503-ND
50 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 4 Turn Side Adjustment

50 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 4 Turn Side Adjustment

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Potentiometers, Rheostats, and Trimmers
Product Number 3339W-503-ND
Product Name Trimmer Potentiometers
Technology / Construction Cermet
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Potentiometers - 04-0989-0255 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications RoHS; Not Yet Reviewed for EU ELV
View Details
Potentiometer - 34535824 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Resistance Range 2500 ohms
Tolerance 10 +/- %
View Details
Data Acquisition - Digital Potentiometers - AD5222BRU100 - Lingto Electronic Limited
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Potentiometer Type Digital Potentiometer
View Details
Roll Cladded Current Sensing Resistor - WAF (1213) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1213
Resistance Range 4.87E-4 to 1.00E-3 ohms
Tolerance 1 to 5 +/- %
View Details