Bourns, Inc. Trimmer Potentiometers 3339W-1-502

Description
5 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 4 Turn Side Adjustment
Request a Quote Datasheet
Description
5 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 4 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3339W-502-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3339W-502-ND
Trimmer Potentiometers 3339W-502-ND
5 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 4 Turn Side Adjustment

5 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 4 Turn Side Adjustment

Buy Now Datasheet
Res,cermet,5Kohms,10+/-% Tol,-100,100Ppm-Tc Bourns - 01F8267 - Newark, An Avnet Company
Chicago, IL, United States
Res,cermet,5Kohms,10+/-% Tol,-100,100Ppm-Tc Bourns
01F8267
Res,cermet,5Kohms,10+/-% Tol,-100,100Ppm-Tc Bourns 01F8267
RES,Cermet,5KOhms,10 +/-% Tol,-100,100ppm-TC

RES,Cermet,5KOhms,10+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3339W-502-ND 01F8267
Product Name Trimmer Potentiometers Res,cermet,5Kohms,10+/-% Tol,-100,100Ppm-Tc Bourns
Technology / Construction Cermet Cermet
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details