Bourns, Inc. Trimmer Potentiometers 3339W-1-202

Description
2 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 4 Turn Side Adjustment
Request a Quote Datasheet
Description
2 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 4 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3339W-202-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3339W-202-ND
Trimmer Potentiometers 3339W-202-ND
2 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 4 Turn Side Adjustment

2 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 4 Turn Side Adjustment

Buy Now Datasheet
Res,cermet,2Kohms,10+/-% Tol,-100,100Ppm-Tc Bourns - 32H2714 - Newark, An Avnet Company
Chicago, IL, United States
Res,cermet,2Kohms,10+/-% Tol,-100,100Ppm-Tc Bourns
32H2714
Res,cermet,2Kohms,10+/-% Tol,-100,100Ppm-Tc Bourns 32H2714
RES,Cermet,2KOhms,10 +/-% Tol,-100,100ppm-TC

RES,Cermet,2KOhms,10+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3339W-202-ND 32H2714
Product Name Trimmer Potentiometers Res,cermet,2Kohms,10+/-% Tol,-100,100Ppm-Tc Bourns
Technology / Construction Cermet Cermet
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260360 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers