Bourns, Inc. Trimmer Potentiometers 3339W-1-200LF

Description
20 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 4 Turn Side Adjustment
Request a Quote Datasheet
Description
20 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 4 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3339W-1-200LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3339W-1-200LF-ND
Trimmer Potentiometers 3339W-1-200LF-ND
20 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 4 Turn Side Adjustment

20 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 4 Turn Side Adjustment

Buy Now Datasheet
Res,cermet,20Ohms,10+/-% Tol,-100,100Ppm-Tc Rohs Compliant Bourns - 32K8074 - Newark, An Avnet Company
Chicago, IL, United States
Res,cermet,20Ohms,10+/-% Tol,-100,100Ppm-Tc Rohs Compliant Bourns
32K8074
Res,cermet,20Ohms,10+/-% Tol,-100,100Ppm-Tc Rohs Compliant Bourns 32K8074
RES,Cermet,20Ohms,10 +/-% Tol,-100,100ppm-TC RoHS Compliant: Yes

RES,Cermet,20Ohms,10+/-% Tol,-100,100ppm-TC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3339W-1-200LF-ND 32K8074
Product Name Trimmer Potentiometers Res,cermet,20Ohms,10+/-% Tol,-100,100Ppm-Tc Rohs Compliant Bourns
Technology / Construction Cermet Cermet
Mounting / Packaging ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Resistance Range 20 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details