Bourns, Inc. Trimmer Potentiometers 3339W-1-200

Description
20 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 4 Turn Side Adjustment
Request a Quote Datasheet
Description
20 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 4 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3339W-1-200-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3339W-1-200-ND
Trimmer Potentiometers 3339W-1-200-ND
20 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 4 Turn Side Adjustment

20 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 4 Turn Side Adjustment

Buy Now Datasheet
Res,cermet,20Ohms,10+/-% Tol,-100,100Ppm-Tc Bourns - 06H1955 - Newark, An Avnet Company
Chicago, IL, United States
Res,cermet,20Ohms,10+/-% Tol,-100,100Ppm-Tc Bourns
06H1955
Res,cermet,20Ohms,10+/-% Tol,-100,100Ppm-Tc Bourns 06H1955
RES,Cermet,20Ohms,10 +/-% Tol,-100,100ppm-TC

RES,Cermet,20Ohms,10+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3339W-1-200-ND 06H1955
Product Name Trimmer Potentiometers Res,cermet,20Ohms,10+/-% Tol,-100,100Ppm-Tc Bourns
Technology / Construction Cermet Cermet
Mounting / Packaging ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R564JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details