1 MOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 4 Turn Side Adjustment
RES,Cermet,1MOhms,10
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 3339W-105LF-ND | 32K8073 |
| Product Name | Trimmer Potentiometers | Res,cermet,1Mohms,10+/-% Tol,-100,100Ppm-Tc Rohs Compliant Bourns |
| Technology / Construction | Cermet | Cermet |
| Mounting / Packaging | ThroughHole | |
| Potentiometer Type | Standard Potentiometer; Trimmer |