Bourns, Inc. Trimmer Potentiometers 3339P-1-504

Description
500 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 4 Turn Top Adjustment
Request a Quote Datasheet
Description
500 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 4 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3339P-504-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3339P-504-ND
Trimmer Potentiometers 3339P-504-ND
500 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 4 Turn Top Adjustment

500 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 4 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometer, 500Kohm 4Turn Through Hole; Trimpot Type Bourns - 01F8455 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 500Kohm 4Turn Through Hole; Trimpot Type Bourns
01F8455
Trimmer Potentiometer, 500Kohm 4Turn Through Hole; Trimpot Type Bourns 01F8455
TRIMMER POTENTIOMETER, 500KOHM 4TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:500kohm; Potentiometer Mounting:Through Hole; No. of Turns:4Turns; Power Rating:500mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 500KOHM 4TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:500kohm; Potentiometer Mounting:Through Hole; No. of Turns:4Turns; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3339P-504-ND 01F8455
Product Name Trimmer Potentiometers Trimmer Potentiometer, 500Kohm 4Turn Through Hole; Trimpot Type Bourns
Technology / Construction Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details