Bourns, Inc. Trimmer Potentiometers 3339P-1-503LF

Description
50 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 4 Turn Top Adjustment
Request a Quote Datasheet
Description
50 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 4 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3339P-503LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3339P-503LF-ND
Trimmer Potentiometers 3339P-503LF-ND
50 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 4 Turn Top Adjustment

50 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 4 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometer, 50Kohm 4Turn Through Hole; Trimpot Type Bourns - 32K8051 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 50Kohm 4Turn Through Hole; Trimpot Type Bourns
32K8051
Trimmer Potentiometer, 50Kohm 4Turn Through Hole; Trimpot Type Bourns 32K8051
TRIMMER POTENTIOMETER, 50KOHM 4TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:50kohm; Potentiometer Mounting:Through Hole; No. of Turns:4Turns; Power Rating:500mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 50KOHM 4TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:50kohm; Potentiometer Mounting:Through Hole; No. of Turns:4Turns; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site
Trimmer;Cermet;Rest 50 Kilohms;PCB;4 Turns;Pwr 0.5W;Dim 0.3inLx0.25inWx0.315inH - 70153704 - Allied Electronics, Inc.
Fort Worth, TX, USA
Trimmer;Cermet;Rest 50 Kilohms;PCB;4 Turns;Pwr 0.5W;Dim 0.3inLx0.25inWx0.315inH
70153704
Trimmer;Cermet;Rest 50 Kilohms;PCB;4 Turns;Pwr 0.5W;Dim 0.3inLx0.25inWx0.315inH 70153704
Trimmer;Cermet;Rest 50 Kilohms;PCB;4 Turns;Pwr 0.5W;Dim 0.3inLx0.25inWx0.315 inH

Trimmer;Cermet;Rest 50 Kilohms;PCB;4 Turns;Pwr 0.5W;Dim 0.3inLx0.25inWx0.315inH

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers
Product Number 3339P-503LF-ND 32K8051 70153704
Product Name Trimmer Potentiometers Trimmer Potentiometer, 50Kohm 4Turn Through Hole; Trimpot Type Bourns Trimmer;Cermet;Rest 50 Kilohms;PCB;4 Turns;Pwr 0.5W;Dim 0.3inLx0.25inWx0.315inH
Technology / Construction Cermet Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole PCB
Potentiometer Type Standard Potentiometer; Trimmer Trimmer
Tolerance 10 +/- % 10 +/- %
Configuration Single Resistor Multiturn
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details