Bourns, Inc. Trimmer Potentiometers 3339P-1-502LF

Description
5 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 4 Turn Top Adjustment
Request a Quote Datasheet
Description
5 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 4 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3339P-502LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3339P-502LF-ND
Trimmer Potentiometers 3339P-502LF-ND
5 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 4 Turn Top Adjustment

5 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 4 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometer, 5Kohm 4Turn Through Hole; Trimpot Type Bourns - 32K8050 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 5Kohm 4Turn Through Hole; Trimpot Type Bourns
32K8050
Trimmer Potentiometer, 5Kohm 4Turn Through Hole; Trimpot Type Bourns 32K8050
TRIMMER POTENTIOMETER, 5KOHM 4TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:5kohm; Potentiometer Mounting:Through Hole; No. of Turns:4Turns; Power Rating:500mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 5KOHM 4TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:5kohm; Potentiometer Mounting:Through Hole; No. of Turns:4Turns; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3339P-502LF-ND 32K8050
Product Name Trimmer Potentiometers Trimmer Potentiometer, 5Kohm 4Turn Through Hole; Trimpot Type Bourns
Technology / Construction Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details