5 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 4 Turn Top Adjustment
TRIMMER 5K OHM 0.5W PC PIN TOP Product overview: 3339P-1-502 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3339P-1-502 can be used for catalog matching and distributor lookup.
Manufacturer: Bourns Inc.
Win Source Part Number: 855713-3339P-1-502
Series: Trimpot® 3339 - Sealed
Features: 5 kOhms Trimmer Potentiometer 4.0 Turn
Package: Tube
Part Status: Discontinued at Digi-Key
Family Name: 3339P
Categories: Potentiometers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8533.40.8050
Other Part Number: 3339P-502, 3339P-502D, 3339P-502INACTIVE, 3339P-502-NDD
TRIMMER POTENTIOMETER, 5KOHM 4TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:5kohm; Potentiometer Mounting:Through Hole; No. of Turns:4Turns; Power Rating:500mW RoHS Compliant: Yes
TRIMMER POTENTIOMETER, 5KOHM 4TURN THROUGH HOLE; TRACK RESISTANCE:5KOHM; POWER RATING:500MW; RESISTANCE TOLERANCE: 10%; PRODUCT RNG:3339P SERIES; NO. OF TURNS:4TURNS; POTENTIOMETER MOUNTING:THROUGH HOLE; MSL:-; PACKAGING:EACH ;ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | 3339P-502-ND | 80-3339P-1-502 | 855713-3339P-1-502 | 01F8449 | 22018691 |
| Product Name | Trimmer Potentiometers | 0.5W Trimmer Potentiometer | Trimmer Potentiometers - 3339P-1-502 | Trimmer Potentiometer, 5Kohm 4Turn Through Hole; Trimpot Type Bourns | Trim Potentiometers PC Board Mount |
| Technology / Construction | Cermet | Cermet | Cermet | ||
| Mounting / Packaging | ThroughHole | ThroughHole | |||
| Potentiometer Type | Standard Potentiometer; Trimmer | Digital Potentiometer | |||
| Tolerance | 10 +/- % | 10 +/- % | |||
| Resistance Range | 5000 ohms | 5000 ohms |