Bourns, Inc. Trimpot Type Bourns 3339P-1-501LF.

Description
Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:500ohm; Potentiometer Mounting:Through Hole; No. of Turns:4Turns; Product Range:3339 Series; Power Rating:500mW; MSL:-; Torque Max:3in-oz RoHS Compliant: Yes
Description
Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:500ohm; Potentiometer Mounting:Through Hole; No. of Turns:4Turns; Product Range:3339 Series; Power Rating:500mW; MSL:-; Torque Max:3in-oz RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Trimpot Type Bourns - 30AC4349 - Newark, An Avnet Company
Chicago, IL, United States
Trimpot Type Bourns
30AC4349
Trimpot Type Bourns 30AC4349
Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:500ohm; Potentiometer Mounting:Through Hole; No. of Turns:4Turns; Product Range:3339 Series; Power Rating:500mW; MSL:-; Torque Max:3in-oz RoHS Compliant: Yes

Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:500ohm; Potentiometer Mounting:Through Hole; No. of Turns:4Turns; Product Range:3339 Series; Power Rating:500mW; MSL:-; Torque Max:3in-oz RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 30AC4349
Product Name Trimpot Type Bourns
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details