Bourns, Inc. Trimmer Potentiometers 3339P-1-203LF

Description
20 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 4 Turn Top Adjustment
Request a Quote Datasheet
Description
20 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 4 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3339P-203LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3339P-203LF-ND
Trimmer Potentiometers 3339P-203LF-ND
20 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 4 Turn Top Adjustment

20 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 4 Turn Top Adjustment

Buy Now Datasheet
Trimmer, Pot, 20K, 4Turn, Th; Trimpot Type Bourns - 39K2165 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 20K, 4Turn, Th; Trimpot Type Bourns
39K2165
Trimmer, Pot, 20K, 4Turn, Th; Trimpot Type Bourns 39K2165
TRIMMER, POT, 20K, 4TURN, TH; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:20kohm; Potentiometer Mounting:Through Hole; No. of Turns:4Turns; Product Range:3339 Series; Product Width:-RoHS Compliant: Yes

TRIMMER, POT, 20K, 4TURN, TH; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:20kohm; Potentiometer Mounting:Through Hole; No. of Turns:4Turns; Product Range:3339 Series; Product Width:-RoHS Compliant: Yes

Supplier's Site
Trimmer;Cermet;Rest 20 Kilohms;PCB;4 Turns;Pwr 0.5W;Dim 0.3inLx0.25inWx0.315inH - 70153622 - Allied Electronics, Inc.
Fort Worth, TX, USA
Trimmer;Cermet;Rest 20 Kilohms;PCB;4 Turns;Pwr 0.5W;Dim 0.3inLx0.25inWx0.315inH
70153622
Trimmer;Cermet;Rest 20 Kilohms;PCB;4 Turns;Pwr 0.5W;Dim 0.3inLx0.25inWx0.315inH 70153622
5⁄16" round trimming potentiometer. Infinite resolution cermet element. Power Rating: 0.5 watt @ 85°C. Resistance Tolerance: ±10%. Adjustability: ±0.05% voltage ratio. Temperature Range: –55°C to +150°C. Low Temperature Coefficient: ±100PPM/°C. Dielectric Strength: 600 VAC @ sea level. Rotational Life: 200 cycles.

5⁄16" round trimming potentiometer. Infinite resolution cermet element. Power Rating: 0.5 watt @ 85°C. Resistance Tolerance: ±10%. Adjustability: ±0.05% voltage ratio. Temperature Range: –55°C to +150°C. Low Temperature Coefficient: ±100PPM/°C. Dielectric Strength: 600 VAC @ sea level. Rotational Life: 200 cycles.

Supplier's Site
Trim Potentiometers PC Board Mount - 15966411 - Radwell International
Willingboro, NJ, United States
Trim Potentiometers PC Board Mount
15966411
Trim Potentiometers PC Board Mount 15966411
TRIMMER, POT, 20K, 4TURN, TH, TRIMPOT TYPE:MULTI TURN, ELEMENT MATERIAL:CERMET, ADJUSTMENT TYPE:TOP ADJUST, TRACK RESISTANCE:20KOHM, POTENTIOMETER MOUNTING:THROUGH HOLE, NO. OF TURNS:4TURNS, PRODUCT RANGE:3339 SERIES, MSL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

TRIMMER, POT, 20K, 4TURN, TH, TRIMPOT TYPE:MULTI TURN, ELEMENT MATERIAL:CERMET, ADJUSTMENT TYPE:TOP ADJUST, TRACK RESISTANCE:20KOHM, POTENTIOMETER MOUNTING:THROUGH HOLE, NO. OF TURNS:4TURNS, PRODUCT RANGE:3339 SERIES, MSL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc. Radwell International
Product Category Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 3339P-203LF-ND 39K2165 70153622 15966411
Product Name Trimmer Potentiometers Trimmer, Pot, 20K, 4Turn, Th; Trimpot Type Bourns Trimmer;Cermet;Rest 20 Kilohms;PCB;4 Turns;Pwr 0.5W;Dim 0.3inLx0.25inWx0.315inH Trim Potentiometers PC Board Mount
Technology / Construction Cermet Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole PCB
Potentiometer Type Standard Potentiometer; Trimmer Trimmer
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details