100 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 4 Turn Top Adjustment
TRIMMER POTENTIOMETER, 100KOHM 4TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100kohm; Potentiometer Mounting:Through Hole; No. of Turns:4Turns; Power Rating:500mW RoHS Compliant: Yes
TRIMMER, MULTI TURN, CERMET, .5 WATT, 10%, 100K
| DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | 3339P-104LF-ND | 32K8034 | 70154188 |
| Product Name | Trimmer Potentiometers | Trimmer Potentiometer, 100Kohm 4Turn Through Hole; Trimpot Type Bourns | TRIMMER, MULTI TURN, CERMET, .5 WATT, 10%, 100K |
| Technology / Construction | Cermet | Cermet | Cermet |
| Mounting / Packaging | ThroughHole | ThroughHole | PCB |
| Potentiometer Type | Standard Potentiometer; Trimmer | ||
| Tolerance | 10 +/- % |