10 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 4 Turn Top Adjustment
5⁄16" round trimming potentiometer. Infinite resolution cermet element. Power Rating: 0.5 watt @ 85°C. Resistance Tolerance: ±10%. Adjustability: ±0.05% voltage ratio. Temperature Range: –55°C to +150°C. Low Temperature Coefficient: ±100PPM/°C. Dielectric Strength: 600 VAC @ sea level. Rotational Life: 200 cycles.
TRIMMER POTENTIOMETER, 10KOHM 4TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:4Turns; Power Rating:500mW RoHS Compliant: Yes
TRIMMER 10K OHM 0.5W PC PIN TOP
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | 6917632 | 6917632P | 3339P-103LF-ND | 70153621 | 32K8033 | 3339P-1-103LF |
| Product Name | Trimmer Potentiometers | Trimmer Potentiometers | Trimmer Potentiometers | Trimmer;Cermet;Rest 10 Kilohms;PCB;4 Turns;Pwr 0.5W;Dim 0.3inLx0.25inWx0.315inH | Trimmer Potentiometer, 10Kohm 4Turn Through Hole; Trimpot Type Bourns | Trimmer Potentiometers |
| Mounting / Packaging | ThroughHole; Pin | ThroughHole | PCB | ThroughHole | ThroughHole; Through Hole | |
| Configuration | Multiturn | Multiturn | Multiturn | Single Resistor | Multiturn | |
| Standards and Certifications | RoHS | RoHS | RoHS | |||
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms | |||
| Technology / Construction | Cermet | Cermet | Cermet | Cermet |