Bourns, Inc. Trimmer Potentiometers 3339P-1-103

Description
10 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 4 Turn Top Adjustment
Request a Quote Datasheet
Description
10 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 4 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 118-3339P-1-103-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
118-3339P-1-103-ND
Trimmer Potentiometers 118-3339P-1-103-ND
10 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 4 Turn Top Adjustment

10 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 4 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometer, 10Kohm 4Turn Through Hole; Trimpot Type Bourns - 01F8450 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 10Kohm 4Turn Through Hole; Trimpot Type Bourns
01F8450
Trimmer Potentiometer, 10Kohm 4Turn Through Hole; Trimpot Type Bourns 01F8450
TRIMMER POTENTIOMETER, 10KOHM 4TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:4Turns; Power Rating:500mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 10KOHM 4TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:4Turns; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site
Potentiometer - 384087 - Radwell International
Willingboro, NJ, United States
Potentiometer
384087
Potentiometer 384087
TRIMMER POTENTIOMETER, 10KOHM 4TURN THROUGH HOLE, TRACK RESISTANCE:10KOHM, POWER RATING:500MW, RESISTANCE TOLERANCE: 10%, PRODUCT RNG:3339P SERIES, NO. OF TURNS:4TURNS, POTENTIOMETER MOUNTING:THROUGH HOLE, MSL:-, PACKAGING:EACH ,ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

TRIMMER POTENTIOMETER, 10KOHM 4TURN THROUGH HOLE, TRACK RESISTANCE:10KOHM, POWER RATING:500MW, RESISTANCE TOLERANCE: 10%, PRODUCT RNG:3339P SERIES, NO. OF TURNS:4TURNS, POTENTIOMETER MOUNTING:THROUGH HOLE, MSL:-, PACKAGING:EACH ,ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Radwell International
Product Category Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers
Product Number 118-3339P-1-103-ND 01F8450 384087
Product Name Trimmer Potentiometers Trimmer Potentiometer, 10Kohm 4Turn Through Hole; Trimpot Type Bourns Potentiometer
Technology / Construction Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C102J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details