Bourns, Inc. Trimmer Potentiometers 3339P-1-102LF

Description
1 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 4 Turn Top Adjustment
Request a Quote Datasheet
Description
1 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 4 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3339P-102LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3339P-102LF-ND
Trimmer Potentiometers 3339P-102LF-ND
1 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 4 Turn Top Adjustment

1 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 4 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometer, 1Kohm 4Turn Through Hole; Trimpot Type Bourns - 32K8032 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 1Kohm 4Turn Through Hole; Trimpot Type Bourns
32K8032
Trimmer Potentiometer, 1Kohm 4Turn Through Hole; Trimpot Type Bourns 32K8032
TRIMMER POTENTIOMETER, 1KOHM 4TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1kohm; Potentiometer Mounting:Through Hole; No. of Turns:4Turns; Power Rating:500mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 1KOHM 4TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1kohm; Potentiometer Mounting:Through Hole; No. of Turns:4Turns; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site
Trimmer, 4 Turn 1K; Track Resistance Bourns - 39K2162 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 4 Turn 1K; Track Resistance Bourns
39K2162
Trimmer, 4 Turn 1K; Track Resistance Bourns 39K2162
TRIMMER, 4 TURN 1K; Track Resistance:1kohm; No. of Turns:4Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3339 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; Automotive RoHS Compliant: Yes

TRIMMER, 4 TURN 1K; Track Resistance:1kohm; No. of Turns:4Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3339 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 3339P-102LF-ND 32K8032 39K2162
Product Name Trimmer Potentiometers Trimmer Potentiometer, 1Kohm 4Turn Through Hole; Trimpot Type Bourns Trimmer, 4 Turn 1K; Track Resistance Bourns
Technology / Construction Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C330J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Bruel and Kjaer UK Ltd.
Hottinger Bruel and Kjaer UK Ltd.
Specs
Resistance Range 25 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details