Bourns, Inc. Trimmer Potentiometers 3339P-1-101LF

Description
Bourns 3339P-1-101LF
Request a Quote Datasheet
Description
Bourns 3339P-1-101LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 6917620 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
6917620
Trimmer Potentiometers 6917620
Bourns 3339P-1-101LF

Bourns 3339P-1-101LF

Supplier's Site
Trimmer Potentiometers - 6917620P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
6917620P
Trimmer Potentiometers 6917620P
Bourns 3339P-1-101LF

Bourns 3339P-1-101LF

Supplier's Site
Trimmer Potentiometers - 1622573 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1622573
Trimmer Potentiometers 1622573
Bourns 3339P-1-101LF

Bourns 3339P-1-101LF

Supplier's Site
Trimmer Potentiometers - 3339P-101LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3339P-101LF-ND
Trimmer Potentiometers 3339P-101LF-ND
100 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 4 Turn Top Adjustment

100 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 4 Turn Top Adjustment

Buy Now Datasheet
Trimmer, Pot, 100 Ohm, 10%, 4Turn, Th; Track Resistance Bourns - 39K2161 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 100 Ohm, 10%, 4Turn, Th; Track Resistance Bourns
39K2161
Trimmer, Pot, 100 Ohm, 10%, 4Turn, Th; Track Resistance Bourns 39K2161
TRIMMER, POT, 100 OHM, 10%, 4TURN, TH; Track Resistance:100ohm; No. of Turns:4Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3339 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

TRIMMER, POT, 100 OHM, 10%, 4TURN, TH; Track Resistance:100ohm; No. of Turns:4Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3339 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 6917620 6917620P 3339P-101LF-ND 39K2161
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Trimmer, Pot, 100 Ohm, 10%, 4Turn, Th; Track Resistance Bourns
Mounting / Packaging ThroughHole; Pin ThroughHole ThroughHole
Configuration Multiturn Multiturn Single Resistor
Standards and Certifications RoHS RoHS RoHS
Resistance Range 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details