Bourns, Inc. Trimmer Potentiometers 3329W-1-504

Description
500 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment
Request a Quote Datasheet
Description
500 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3329W-504-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3329W-504-ND
Trimmer Potentiometers 3329W-504-ND
500 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment

500 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment

Buy Now Datasheet
Res,cermet,500Kohms,500Mwvdc,10+/-% Tol,-100,100Ppm-Tc Rohs Compliant Bourns - 01F8439 - Newark, An Avnet Company
Chicago, IL, United States
Res,cermet,500Kohms,500Mwvdc,10+/-% Tol,-100,100Ppm-Tc Rohs Compliant Bourns
01F8439
Res,cermet,500Kohms,500Mwvdc,10+/-% Tol,-100,100Ppm-Tc Rohs Compliant Bourns 01F8439
RES,Cermet,500KOhms, 500mWVDC,10+/-% Tol,-100,100ppm-TC RoHS Compliant: No

RES,Cermet,500KOhms,500mWVDC,10+/-% Tol,-100,100ppm-TC RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3329W-504-ND 01F8439
Product Name Trimmer Potentiometers Res,cermet,500Kohms,500Mwvdc,10+/-% Tol,-100,100Ppm-Tc Rohs Compliant Bourns
Technology / Construction Cermet Cermet
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details