Bourns, Inc. Trimmer Potentiometers 3329W-1-251LF

Description
250 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment
Request a Quote Datasheet
Description
250 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3329W-1-251LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3329W-1-251LF-ND
Trimmer Potentiometers 3329W-1-251LF-ND
250 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment

250 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Potentiometers, Rheostats, and Trimmers
Product Number 3329W-1-251LF-ND
Product Name Trimmer Potentiometers
Technology / Construction Cermet
Unlock Full Specs
to access all available technical data

Similar Products

ComEx Global potentiometer module - comex global potentiometer module - BARTEC
Specs
Operating Temperature -48 to 29 C (-55 to 85 F)
View Details
Roll Cladded Current Sensing Resistor - WAK (1206) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.00E-4 to 1.00E-3 ohms
Tolerance 1 to 5 +/- %
View Details
Data Acquisition - Digital Potentiometers - AD5233BRU100-REEL7 - Lingto Electronic Limited
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Potentiometer Type Digital Potentiometer
View Details
Potentiometer - 1096452 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Resistance Range 15 ohms
View Details