Bourns, Inc. Trimmer Potentiometers 3329W-1-202LF

Description
2 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment
Request a Quote Datasheet
Description
2 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3329W-202LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3329W-202LF-ND
Trimmer Potentiometers 3329W-202LF-ND
2 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment

2 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment

Buy Now Datasheet
Trim Potentiometers PC Board Mount - 32090194 - Radwell International
Willingboro, NJ, United States
Trim Potentiometers PC Board Mount
32090194
Trim Potentiometers PC Board Mount 32090194
TRIMPOT, SINGLE TURN, CERMET, SIDE ADJUST, 2K OHM, THROUGH HOLE, 1 TURNS. FREE 2 YEAR RADWELL WARRANTY

TRIMPOT, SINGLE TURN, CERMET, SIDE ADJUST, 2K OHM, THROUGH HOLE, 1 TURNS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Trimmer Potentiometer, 2Kohm 1Turn Through Hole; Trimpot Type Bourns - 62J1765 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 2Kohm 1Turn Through Hole; Trimpot Type Bourns
62J1765
Trimmer Potentiometer, 2Kohm 1Turn Through Hole; Trimpot Type Bourns 62J1765
TRIMMER POTENTIOMETER, 2KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:2kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 2KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:2kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Radwell International Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3329W-202LF-ND 32090194 62J1765
Product Name Trimmer Potentiometers Trim Potentiometers PC Board Mount Trimmer Potentiometer, 2Kohm 1Turn Through Hole; Trimpot Type Bourns
Technology / Construction Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data