20 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment
TRIMMER - 1/4 RD ST CERMET ROHS COMPLIANT: NO
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 3329W-1-200-ND | 61H2515 |
| Product Name | Trimmer Potentiometers | Trimmer 1/4 Rd St Cermet Rohs Compliant Bourns |
| Technology / Construction | Cermet | Cermet |
| Mounting / Packaging | ThroughHole | |
| Potentiometer Type | Standard Potentiometer; Trimmer |