Bourns, Inc. Trimmer Potentiometers 3329W-1-103

Description
10 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment
Request a Quote Datasheet
Description
10 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3329W-103-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3329W-103-ND
Trimmer Potentiometers 3329W-103-ND
10 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment

10 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment

Buy Now Datasheet
Res,cermet,10Kohms,500Mwvdc,10+/-% Tol,-100,100Ppm-Tc Rohs Compliant Bourns - 01F8434 - Newark, An Avnet Company
Chicago, IL, United States
Res,cermet,10Kohms,500Mwvdc,10+/-% Tol,-100,100Ppm-Tc Rohs Compliant Bourns
01F8434
Res,cermet,10Kohms,500Mwvdc,10+/-% Tol,-100,100Ppm-Tc Rohs Compliant Bourns 01F8434
RES,Cermet,10KOhms,5 00mWVDC,10+/-% Tol,-100,100ppm-TC RoHS Compliant: No

RES,Cermet,10KOhms,500mWVDC,10+/-% Tol,-100,100ppm-TC RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3329W-103-ND 01F8434
Product Name Trimmer Potentiometers Res,cermet,10Kohms,500Mwvdc,10+/-% Tol,-100,100Ppm-Tc Rohs Compliant Bourns
Technology / Construction Cermet Cermet
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details