Bourns, Inc. 500KOHM 0.5W Trimmer Potentiometer 3329S-1-504LF

Description
TRIMMER 500KOHM 0.5W PC PIN SIDE Product overview: 3329S-1-504LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500KOHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 500KOHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3329S-1-504LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 500KOHM 0.5W PC PIN SIDE Product overview: 3329S-1-504LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500KOHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 500KOHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3329S-1-504LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
500KOHM 0.5W Trimmer Potentiometer - 80-3329S-1-504LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500KOHM 0.5W Trimmer Potentiometer
80-3329S-1-504LF
500KOHM 0.5W Trimmer Potentiometer 80-3329S-1-504LF
TRIMMER 500KOHM 0.5W PC PIN SIDE Product overview: 3329S-1-504LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500KOHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 500KOHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3329S-1-504LF can be used for catalog matching and distributor lookup.

TRIMMER 500KOHM 0.5W PC PIN SIDE Product overview: 3329S-1-504LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500KOHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 500KOHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3329S-1-504LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 3329S-504LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3329S-504LF-ND
Trimmer Potentiometers 3329S-504LF-ND
500 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment

500 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment

Buy Now Datasheet
Laguna Hills, CA, United States
Trimmer Potentiometers - 3329S-1-504LF
855710-3329S-1-504LF
Trimmer Potentiometers - 3329S-1-504LF 855710-3329S-1-504LF
Manufacturer: Bourns Inc. Win Source Part Number: 855710-3329S-1-504LF Series: Trimpot® 3329 - Sealed Features: 500 kOhms Trimmer Potentiometer 1.0 Turn Package: Tube Family Name: 3329S Categories: Potentiometers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Affected HTSUS: 8533.40.8050 Other Part Number: 3329S-504LF, 3329S-1-504LF-ND

Manufacturer: Bourns Inc.
Win Source Part Number: 855710-3329S-1-504LF
Series: Trimpot® 3329 - Sealed
Features: 500 kOhms Trimmer Potentiometer 1.0 Turn
Package: Tube
Family Name: 3329S
Categories: Potentiometers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Affected
HTSUS: 8533.40.8050
Other Part Number: 3329S-504LF, 3329S-1-504LF-ND

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 80-3329S-1-504LF 3329S-504LF-ND 855710-3329S-1-504LF
Product Name 500KOHM 0.5W Trimmer Potentiometer Trimmer Potentiometers Trimmer Potentiometers - 3329S-1-504LF
Technology / Construction Cermet Cermet
Resistance Range 500000 ohms
Operating DC Voltage 300 volts
Operating AC Voltage 300 volts
Operating Temperature -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

F-12-6 Follower Arm Potentiometer - F-12-6 - Placid Industries, Inc.
Specs
Resistance Range 500 ohms
View Details
Potentiometer -  - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Data Acquisition - Digital Potentiometers - AD5242BRUZ100 - Lingto Electronic Limited
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Digital Potentiometer
View Details
Potentiometer Knobs - 2439546 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details