Bourns, Inc. Trimmer Potentiometers 3329S-1-103LF

Description
10 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment
Request a Quote Datasheet
Description
10 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3329S-103LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3329S-103LF-ND
Trimmer Potentiometers 3329S-103LF-ND
10 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment

10 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment

Buy Now Datasheet
Potentiometer - 134125555 - Radwell International
Willingboro, NJ, United States
Potentiometer
134125555
Potentiometer 134125555
TRIMMER, POT, 10K, 1TURN, TH, TRIMPOT TYPE:SINGLE TURN, ELEMENT MATERIAL:CERMET, ADJUSTMENT TYPE:SIDE ADJUST, TRACK RESISTANCE:10KOHM, POTENTIOMETER MOUNTING:THROUGH HOLE, NO. OF TURNS:1TURNS, PRODUCT RANGE:3329 SERIES, MSL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

TRIMMER, POT, 10K, 1TURN, TH, TRIMPOT TYPE:SINGLE TURN, ELEMENT MATERIAL:CERMET, ADJUSTMENT TYPE:SIDE ADJUST, TRACK RESISTANCE:10KOHM, POTENTIOMETER MOUNTING:THROUGH HOLE, NO. OF TURNS:1TURNS, PRODUCT RANGE:3329 SERIES, MSL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Trimmer, Pot, 10K, 1Turn, Th; Trimpot Type Bourns - 62J1730 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 10K, 1Turn, Th; Trimpot Type Bourns
62J1730
Trimmer, Pot, 10K, 1Turn, Th; Trimpot Type Bourns 62J1730
TRIMMER, POT, 10K, 1TURN, TH; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:3329 Series; MSL:- RoHS Compliant: Yes

TRIMMER, POT, 10K, 1TURN, TH; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:3329 Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Radwell International Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3329S-103LF-ND 134125555 62J1730
Product Name Trimmer Potentiometers Potentiometer Trimmer, Pot, 10K, 1Turn, Th; Trimpot Type Bourns
Technology / Construction Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chassis Mount Resistors - 1445501 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details