Bourns, Inc. Trimmer Potentiometers - 3329P-DK9-102LF 3329P-DK9-102LF

Description
Manufacturer: Bourns Inc. Win Source Part Number: 736441-3329P-DK9-102 LF Packaging: Tube Termination Style: PC Pins Mounting Style: Through Hole Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 1 kOhms Categories: Potentiometers, Variable Resistors Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Family Part Number: 3329P Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Power (W): 0.5W, 1/2W Parts Dimension: Round - 0.250" Dia x 0.244" H (6.35mm x 6.22mm)
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 736441-3329P-DK9-102 LF Packaging: Tube Termination Style: PC Pins Mounting Style: Through Hole Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 1 kOhms Categories: Potentiometers, Variable Resistors Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Family Part Number: 3329P Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Power (W): 0.5W, 1/2W Parts Dimension: Round - 0.250" Dia x 0.244" H (6.35mm x 6.22mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Trimmer Potentiometers - 3329P-DK9-102LF
736441-3329P-DK9-102LF
Trimmer Potentiometers - 3329P-DK9-102LF 736441-3329P-DK9-102LF
Manufacturer: Bourns Inc. Win Source Part Number: 736441-3329P-DK9-102 LF Packaging: Tube Termination Style: PC Pins Mounting Style: Through Hole Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 1 kOhms Categories: Potentiometers, Variable Resistors Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Family Part Number: 3329P Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Power (W): 0.5W, 1/2W Parts Dimension: Round - 0.250" Dia x 0.244" H (6.35mm x 6.22mm)

Manufacturer: Bourns Inc.
Win Source Part Number: 736441-3329P-DK9-102LF
Packaging: Tube
Termination Style: PC Pins
Mounting Style: Through Hole
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Number of Turns: 1
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Resistance: 1 kOhms
Categories: Potentiometers, Variable Resistors
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Family Part Number: 3329P
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Power (W): 0.5W, 1/2W
Parts Dimension: Round - 0.250" Dia x 0.244" H (6.35mm x 6.22mm)

Buy Now
Trimmer Potentiometers - 3329P-DK9-102LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3329P-DK9-102LF-ND
Trimmer Potentiometers 3329P-DK9-102LF-ND
1 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

1 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer 1/4In Rd St Cermet Rohs Compliant Bourns - 17M3617 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer 1/4In Rd St Cermet Rohs Compliant Bourns
17M3617
Trimmer 1/4In Rd St Cermet Rohs Compliant Bourns 17M3617
TRIMMER - 1/4in RD ST CERMET RoHS Compliant: Yes

TRIMMER - 1/4in RD ST CERMET RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 736441-3329P-DK9-102LF 3329P-DK9-102LF-ND 17M3617
Product Name Trimmer Potentiometers - 3329P-DK9-102LF Trimmer Potentiometers Trimmer 1/4In Rd St Cermet Rohs Compliant Bourns
Technology / Construction Cermet Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole
Potentiometer Type Digital Potentiometer Standard Potentiometer; Trimmer
Resistance Range 1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614532-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 33000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details