Bourns, Inc. Trimmer Potentiometers 3329P-1-101LF

Description
100 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet
Description
100 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3329P-101LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3329P-101LF-ND
Trimmer Potentiometers 3329P-101LF-ND
100 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

100 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
100 OHM 0.5W Trimmer Potentiometer - 80-3329P-1-101LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100 OHM 0.5W Trimmer Potentiometer
80-3329P-1-101LF
100 OHM 0.5W Trimmer Potentiometer 80-3329P-1-101LF
TRIMMER 100 OHM 0.5W PC PIN TOP Product overview: 3329P-1-101LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 100 OHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3329P-1-101LF can be used for catalog matching and distributor lookup.

TRIMMER 100 OHM 0.5W PC PIN TOP Product overview: 3329P-1-101LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 100 OHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3329P-1-101LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometer, 100 Ohm 1Turn Through Hole; Trimpot Type Bourns - 62J1706 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 100 Ohm 1Turn Through Hole; Trimpot Type Bourns
62J1706
Trimmer Potentiometer, 100 Ohm 1Turn Through Hole; Trimpot Type Bourns 62J1706
TRIMMER POTENTIOMETER, 100 OHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100ohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 100 OHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100ohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site
Trimmer 1/4In Rd St Cermet Rohs Compliant Bourns - 79AH9732 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer 1/4In Rd St Cermet Rohs Compliant Bourns
79AH9732
Trimmer 1/4In Rd St Cermet Rohs Compliant Bourns 79AH9732
TRIMMER - 1/4IN RD ST CERMET ROHS COMPLIANT: YES

TRIMMER - 1/4IN RD ST CERMET ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 3329P-101LF-ND 80-3329P-1-101LF 62J1706 79AH9732
Product Name Trimmer Potentiometers 100 OHM 0.5W Trimmer Potentiometer Trimmer Potentiometer, 100 Ohm 1Turn Through Hole; Trimpot Type Bourns Trimmer 1/4In Rd St Cermet Rohs Compliant Bourns
Technology / Construction Cermet Cermet Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Resistance Range 100 ohms 100 ohms
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C683J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1-1614891-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 90.9 ohms
View Details
2 suppliers