Bourns, Inc. Trimmer Potentiometers 3329H-1-504LF

Description
Bourns 3329H-1-504LF
Request a Quote Datasheet
Description
Bourns 3329H-1-504LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 5220811 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5220811
Trimmer Potentiometers 5220811
Bourns 3329H-1-504LF

Bourns 3329H-1-504LF

Supplier's Site
Trimmer Potentiometers - 5220811P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5220811P
Trimmer Potentiometers 5220811P
Bourns 3329H-1-504LF

Bourns 3329H-1-504LF

Supplier's Site
Trimmer Potentiometers - 1673216 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1673216
Trimmer Potentiometers 1673216
Bourns 3329H-1-504LF

Bourns 3329H-1-504LF

Supplier's Site
Trimmer Potentiometers - 3329H-504LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3329H-504LF-ND
Trimmer Potentiometers 3329H-504LF-ND
500 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

500 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
0.5W Trimmer Potentiometer - 80-3329H-1-504LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W Trimmer Potentiometer
80-3329H-1-504LF
0.5W Trimmer Potentiometer 80-3329H-1-504LF
TRIMMER 500K OHM 0.5W PC PIN TOP Product overview: 3329H-1-504LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3329H-1-504LF can be used for catalog matching and distributor lookup.

TRIMMER 500K OHM 0.5W PC PIN TOP Product overview: 3329H-1-504LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3329H-1-504LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Trimmer Potentiometers
987858-3329H-1-504LF
Potentiometers, Variable Resistors - Trimmer Potentiometers 987858-3329H-1-504LF
Win Source Part Number: 987858-3329H-1-504LF Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: Trimpot® 3329 - Sealed Termination Style: PC Pins Package: Tube Standard Package: 100 Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.5W, 1/2W Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 500 kOhms Mounting Type: Through Hole Dimension: Round - 0.250" Dia (6.35mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8533.40.8050 Mfr: Bourns Inc. Other Names: 3329H-1-504LF-ND,332 9H1504LF,3329H-504LF Base Product Number: 3329H

Win Source Part Number: 987858-3329H-1-504LF
Category: Potentiometers, Variable Resistors>Trimmer Potentiometers
Series: Trimpot® 3329 - Sealed
Termination Style: PC Pins
Package: Tube
Standard Package: 100
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.5W, 1/2W
Number of Turns: 1
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Resistance: 500 kOhms
Mounting Type: Through Hole
Dimension: Round - 0.250" Dia (6.35mm)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: Not Applicable
REACH Status: REACH Affected
HTSUS: 8533.40.8050
Mfr: Bourns Inc.
Other Names: 3329H-1-504LF-ND,3329H1504LF,3329H-504LF
Base Product Number: 3329H

Buy Now Datasheet
Trimmer Potentiometer, 500Kohm 1Turn Through Hole; Track Resistance Bourns - 62J1702 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 500Kohm 1Turn Through Hole; Track Resistance Bourns
62J1702
Trimmer Potentiometer, 500Kohm 1Turn Through Hole; Track Resistance Bourns 62J1702
TRIMMER POTENTIOMETER, 500KOHM 1TURN THROUGH HOLE; TRACK RESISTANCE:500KOHM; POWER RATING:500MW; RESISTANCE TOLERANCE: 10%; PRODUCT RANGE:TRIMPOT 3329 SERIES; NO. OF TURNS:1TURNS; POTENTIOMETER MOUNTING:THROUGH HOLE; PACKAGING:EACH ROHS COMPLIANT: YES

TRIMMER POTENTIOMETER, 500KOHM 1TURN THROUGH HOLE; TRACK RESISTANCE:500KOHM; POWER RATING:500MW; RESISTANCE TOLERANCE: 10%; PRODUCT RANGE:TRIMPOT 3329 SERIES; NO. OF TURNS:1TURNS; POTENTIOMETER MOUNTING:THROUGH HOLE; PACKAGING:EACH ROHS COMPLIANT: YES

Supplier's Site
Trimmer, Pot, 500K, 1Turn, Th; Trimpot Type Bourns - 39K2160 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 500K, 1Turn, Th; Trimpot Type Bourns
39K2160
Trimmer, Pot, 500K, 1Turn, Th; Trimpot Type Bourns 39K2160
TRIMMER, POT, 500K, 1TURN, TH; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:500kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:3329 Series; MSL:- RoHS Compliant: Yes

TRIMMER, POT, 500K, 1TURN, TH; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:500kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:3329 Series; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 5220811 5220811P 3329H-504LF-ND 80-3329H-1-504LF 987858-3329H-1-504LF 62J1702 39K2160
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers 0.5W Trimmer Potentiometer Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer Potentiometer, 500Kohm 1Turn Through Hole; Track Resistance Bourns Trimmer, Pot, 500K, 1Turn, Th; Trimpot Type Bourns
Mounting / Packaging ThroughHole; Pin ThroughHole ThroughHole ThroughHole ThroughHole
Configuration Single Turn Single Turn Single Resistor Single Resistor
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Resistance Range 500000 ohms 500000 ohms 500000 ohms
Technology / Construction Cermet Cermet Cermet Cermet
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1-1623695-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22 ohms
View Details
2 suppliers
Surface Mount Resistors - 1260393 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1224 (3250m)
Standards and Certifications RoHS
View Details