470 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers |
| Product Number | 118-3329H-1-471LF-ND | 7964844 |
| Product Name | Trimmer Potentiometers | Trimmer Potentiometers |
| Technology / Construction | Cermet | |
| Mounting / Packaging | ThroughHole | ThroughHole; Solder pin |
| Potentiometer Type | Standard Potentiometer; Trimmer | |
| Resistance Range | 470 ohms |