220 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment
TRIMMER, POT, 220 OHM, 10%, 1TURN, TH; Track Resistance:220ohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:3329H Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 118-3329H-1-221LF-ND | 06X9061 |
| Product Name | Trimmer Potentiometers | Trimmer, Pot, 220 Ohm, 10%, 1Turn, Th; Track Resistance Bourns |
| Technology / Construction | Cermet | |
| Mounting / Packaging | ThroughHole | ThroughHole |
| Potentiometer Type | Standard Potentiometer; Trimmer | |
| Resistance Range | 220 ohms |