Bourns, Inc. 0.5W Trimmer Potentiometer 3329H-1-204LF

Description
TRIMMER 200K OHM 0.5W PC PIN TOP Product overview: 3329H-1-204LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3329H-1-204LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 200K OHM 0.5W PC PIN TOP Product overview: 3329H-1-204LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3329H-1-204LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.5W Trimmer Potentiometer - 80-3329H-1-204LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W Trimmer Potentiometer
80-3329H-1-204LF
0.5W Trimmer Potentiometer 80-3329H-1-204LF
TRIMMER 200K OHM 0.5W PC PIN TOP Product overview: 3329H-1-204LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3329H-1-204LF can be used for catalog matching and distributor lookup.

TRIMMER 200K OHM 0.5W PC PIN TOP Product overview: 3329H-1-204LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3329H-1-204LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 3329H-204LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3329H-204LF-ND
Trimmer Potentiometers 3329H-204LF-ND
200 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

200 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Trimmer Potentiometers
1133563-3329H-1-204LF
Potentiometers, Variable Resistors - Trimmer Potentiometers 1133563-3329H-1-204LF
Win Source Part Number: 1133563-3329H-1-204L F Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: Trimpot® 3329 - Sealed Termination Style: PC Pins Package: Tube Standard Package: 100 Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.5W, 1/2W Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 200 kOhms Mounting Type: Through Hole Dimension: Round - 0.250" Dia (6.35mm) Alternative Parts (Cross-Reference): 3329H-1-204LF.; 3329H1-204LF; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8533.40.8050 Mfr: Bourns Inc. Other Names: 3329H-204LF,3329H120 4LF,3329H-1-204LF-ND Base Product Number: 3329H

Win Source Part Number: 1133563-3329H-1-204LF
Category: Potentiometers, Variable Resistors>Trimmer Potentiometers
Series: Trimpot® 3329 - Sealed
Termination Style: PC Pins
Package: Tube
Standard Package: 100
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.5W, 1/2W
Number of Turns: 1
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Resistance: 200 kOhms
Mounting Type: Through Hole
Dimension: Round - 0.250" Dia (6.35mm)
Alternative Parts (Cross-Reference): 3329H-1-204LF.; 3329H1-204LF;
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: Not Applicable
REACH Status: REACH Affected
HTSUS: 8533.40.8050
Mfr: Bourns Inc.
Other Names: 3329H-204LF,3329H1204LF,3329H-1-204LF-ND
Base Product Number: 3329H

Buy Now Datasheet
Trimmer Potentiometer, 200Kohm 1Turn Through Hole; Track Resistance Bourns - 62J1683 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 200Kohm 1Turn Through Hole; Track Resistance Bourns
62J1683
Trimmer Potentiometer, 200Kohm 1Turn Through Hole; Track Resistance Bourns 62J1683
TRIMMER POTENTIOMETER, 200KOHM 1TURN THROUGH HOLE; TRACK RESISTANCE:200KOHM; POWER RATING:500MW; RESISTANCE TOLERANCE: 10%; PRODUCT RANGE:TRIMPOT 3329 SERIES; NO. OF TURNS:1TURNS; POTENTIOMETER MOUNTING:THROUGH HOLE; PACKAGING:EACH ROHS COMPLIANT: YES

TRIMMER POTENTIOMETER, 200KOHM 1TURN THROUGH HOLE; TRACK RESISTANCE:200KOHM; POWER RATING:500MW; RESISTANCE TOLERANCE: 10%; PRODUCT RANGE:TRIMPOT 3329 SERIES; NO. OF TURNS:1TURNS; POTENTIOMETER MOUNTING:THROUGH HOLE; PACKAGING:EACH ROHS COMPLIANT: YES

Supplier's Site
Trimmer, Pot, 200K, 1Turn, Th; Trimpot Type Bourns - 39K2155 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 200K, 1Turn, Th; Trimpot Type Bourns
39K2155
Trimmer, Pot, 200K, 1Turn, Th; Trimpot Type Bourns 39K2155
TRIMMER, POT, 200K, 1TURN, TH; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:200kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:3329 Series; MSL:- RoHS Compliant: Yes

TRIMMER, POT, 200K, 1TURN, TH; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:200kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:3329 Series; MSL:- RoHS Compliant: Yes

Supplier's Site
Trimmer Potentiometers - 3329H-1-204LF - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3329H-1-204LF
Trimmer Potentiometers 3329H-1-204LF
TRIMMER 200K OHM 0.5W PC PIN TOP

TRIMMER 200K OHM 0.5W PC PIN TOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers
Product Number 80-3329H-1-204LF 3329H-204LF-ND 1133563-3329H-1-204LF 62J1683 39K2155 3329H-1-204LF
Product Name 0.5W Trimmer Potentiometer Trimmer Potentiometers Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer Potentiometer, 200Kohm 1Turn Through Hole; Track Resistance Bourns Trimmer, Pot, 200K, 1Turn, Th; Trimpot Type Bourns Trimmer Potentiometers
Technology / Construction Cermet Cermet Cermet Cermet Cermet
Resistance Range 200000 ohms 200000 ohms 200000 ohms
Operating DC Voltage 300 volts
Operating AC Voltage 300 volts
Operating Temperature -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1468273 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R392JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details