Bourns, Inc. Trimmer Potentiometers 3329H-1-203LF

Description
Bourns 3329H-1-203LF
Request a Quote Datasheet
Description
Bourns 3329H-1-203LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 5220760 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5220760
Trimmer Potentiometers 5220760
Bourns 3329H-1-203LF

Bourns 3329H-1-203LF

Supplier's Site
Trimmer Potentiometers - 5220760P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5220760P
Trimmer Potentiometers 5220760P
Bourns 3329H-1-203LF

Bourns 3329H-1-203LF

Supplier's Site
Trimmer Potentiometers - 1673221 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1673221
Trimmer Potentiometers 1673221
Bourns 3329H-1-203LF

Bourns 3329H-1-203LF

Supplier's Site
0.5W Trimmer Potentiometer - 80-3329H-1-203LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W Trimmer Potentiometer
80-3329H-1-203LF
0.5W Trimmer Potentiometer 80-3329H-1-203LF
TRIMMER 20K OHM 0.5W PC PIN TOP Product overview: 3329H-1-203LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3329H-1-203LF can be used for catalog matching and distributor lookup.

TRIMMER 20K OHM 0.5W PC PIN TOP Product overview: 3329H-1-203LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3329H-1-203LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 3329H-203LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3329H-203LF-ND
Trimmer Potentiometers 3329H-203LF-ND
20 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

20 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Trimmer Potentiometers
976924-3329H-1-203LF
Potentiometers, Variable Resistors - Trimmer Potentiometers 976924-3329H-1-203LF
Win Source Part Number: 976924-3329H-1-203LF Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: Trimpot® 3329 - Sealed Termination Style: PC Pins Package: Tube Standard Package: 100 Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.5W, 1/2W Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 20 kOhms Mounting Type: Through Hole Dimension: Round - 0.250" Dia (6.35mm) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8533.40.8050 Mfr: Bourns Inc. Other Names: 3329H-203LF,3329H-1- 203LF-ND,3329H1203LF Base Product Number: 3329H

Win Source Part Number: 976924-3329H-1-203LF
Category: Potentiometers, Variable Resistors>Trimmer Potentiometers
Series: Trimpot® 3329 - Sealed
Termination Style: PC Pins
Package: Tube
Standard Package: 100
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.5W, 1/2W
Number of Turns: 1
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Resistance: 20 kOhms
Mounting Type: Through Hole
Dimension: Round - 0.250" Dia (6.35mm)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: Not Applicable
REACH Status: REACH Affected
HTSUS: 8533.40.8050
Mfr: Bourns Inc.
Other Names: 3329H-203LF,3329H-1-203LF-ND,3329H1203LF
Base Product Number: 3329H

Buy Now Datasheet
Trimmer, Potentiometer, 20Kohm 1Turn Thru Hole; Trimpot Type Bourns - 62J1682 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Potentiometer, 20Kohm 1Turn Thru Hole; Trimpot Type Bourns
62J1682
Trimmer, Potentiometer, 20Kohm 1Turn Thru Hole; Trimpot Type Bourns 62J1682
TRIMMER, POTENTIOMETER, 20KOHM 1TURN THRU HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:20kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

TRIMMER, POTENTIOMETER, 20KOHM 1TURN THRU HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:20kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site
Trimmer, 20K; Track Resistance Bourns - 39K2154 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 20K; Track Resistance Bourns
39K2154
Trimmer, 20K; Track Resistance Bourns 39K2154
TRIMMER, 20K; Track Resistance:20kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3329 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; Automotive RoHS Compliant: Yes

TRIMMER, 20K; Track Resistance:20kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3329 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet
Trimmer;Cermet;Rest 20 Kilohms;PCB;1 Turn;Pwr-Rtg 0.5W;Dim 0.25inDiax0.18inH - 70153994 - Allied Electronics, Inc.
Fort Worth, TX, USA
Trimmer;Cermet;Rest 20 Kilohms;PCB;1 Turn;Pwr-Rtg 0.5W;Dim 0.25inDiax0.18inH
70153994
Trimmer;Cermet;Rest 20 Kilohms;PCB;1 Turn;Pwr-Rtg 0.5W;Dim 0.25inDiax0.18inH 70153994
Listed on DESC QPL for Style RJ50 per MIL-PRF-22097 and RJR50 per High-Rel MIL-PRF-39035. Infinite resolution cermet element. Space saving 0.25" dia. Features: Power Rating: 0.5 Watt @ 85°C Temperature Range: –55°C to +150°C Temperature Coefficient: ±100 ppm/°C Max. Resistance Tolerance: ±10% Termination Finishes: 100% Tin

Listed on DESC QPL for Style RJ50 per MIL-PRF-22097 and RJR50 per High-Rel MIL-PRF-39035. Infinite resolution cermet element. Space saving 0.25" dia.
Features:

  • Power Rating: 0.5 Watt @ 85°C
  • Temperature Range: –55°C to +150°C
  • Temperature Coefficient: ±100 ppm/°C Max.
  • Resistance Tolerance: ±10%
  • Termination Finishes: 100% Tin
Supplier's Site
Trimmer Potentiometers - 3329H-1-203LF - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3329H-1-203LF
Trimmer Potentiometers 3329H-1-203LF
TRIMMER 20K OHM 0.5W PC PIN TOP

TRIMMER 20K OHM 0.5W PC PIN TOP

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc. ODG (Origin Data Global)
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 5220760 5220760P 80-3329H-1-203LF 3329H-203LF-ND 976924-3329H-1-203LF 62J1682 39K2154 70153994 3329H-1-203LF
Product Name Trimmer Potentiometers Trimmer Potentiometers 0.5W Trimmer Potentiometer Trimmer Potentiometers Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer, Potentiometer, 20Kohm 1Turn Thru Hole; Trimpot Type Bourns Trimmer, 20K; Track Resistance Bourns Trimmer;Cermet;Rest 20 Kilohms;PCB;1 Turn;Pwr-Rtg 0.5W;Dim 0.25inDiax0.18inH Trimmer Potentiometers
Mounting / Packaging ThroughHole; Pin ThroughHole ThroughHole ThroughHole ThroughHole PCB ThroughHole; Through Hole
Configuration Single Turn Single Turn Single Resistor Single Resistor Single Turn Single Turn
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Resistance Range 20000 ohms 20000 ohms 20000 ohms 20000 ohms 20000 ohms
Technology / Construction Cermet Cermet Cermet Cermet Cermet Cermet
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Surface Mount Resistors - 1-1614888-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6040 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers