Bourns, Inc. Trimmer Potentiometers 3329H-1-203

Description
20 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet
Description
20 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3329H-203-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3329H-203-ND
Trimmer Potentiometers 3329H-203-ND
20 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

20 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Laguna Hills, CA, United States
Trimmer Potentiometers - 3329H-1-203
855708-3329H-1-203
Trimmer Potentiometers - 3329H-1-203 855708-3329H-1-203
Manufacturer: Bourns Inc. Win Source Part Number: 855708-3329H-1-203 Series: Trimpot® 3329 - Sealed Features: 20 kOhms Trimmer Potentiometer 1.0 Turn Package: Tube Family Name: 3329H Categories: Potentiometers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Affected HTSUS: 8533.40.8050

Manufacturer: Bourns Inc.
Win Source Part Number: 855708-3329H-1-203
Series: Trimpot® 3329 - Sealed
Features: 20 kOhms Trimmer Potentiometer 1.0 Turn
Package: Tube
Family Name: 3329H
Categories: Potentiometers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Affected
HTSUS: 8533.40.8050

Buy Now Datasheet
0.5W Trimmer Potentiometer - 80-3329H-1-203 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W Trimmer Potentiometer
80-3329H-1-203
0.5W Trimmer Potentiometer 80-3329H-1-203
TRIMMER 20K OHM 0.5W PC PIN TOP Product overview: 3329H-1-203 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3329H-1-203 can be used for catalog matching and distributor lookup.

TRIMMER 20K OHM 0.5W PC PIN TOP Product overview: 3329H-1-203 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3329H-1-203 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer 1/4 Rd St Cermet Rohs Compliant Bourns - 92B6704 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer 1/4 Rd St Cermet Rohs Compliant Bourns
92B6704
Trimmer 1/4 Rd St Cermet Rohs Compliant Bourns 92B6704
TRIMMER - 1/4 RD ST CERMET ROHS COMPLIANT: NO

TRIMMER - 1/4 RD ST CERMET ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3329H-203-ND 855708-3329H-1-203 80-3329H-1-203 92B6704
Product Name Trimmer Potentiometers Trimmer Potentiometers - 3329H-1-203 0.5W Trimmer Potentiometer Trimmer 1/4 Rd St Cermet Rohs Compliant Bourns
Technology / Construction Cermet Cermet Cermet
Mounting / Packaging ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer Digital Potentiometer
Tolerance 10 +/- %
Resistance Range 20000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R360JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details